3X Ceramic Parts Company Limited Silicon Carbide Ring

Description
Silicon Carbice Seal Rings Properties: Silicon carbide is an excellent material for sealing rings and bearings. Silicon carbide seal rings have excellent corrosion resistance, great mechanical strength under high temperatures and great wear resistance. We supply multiple sizes of silicon carbide rings as well as other SiC parts. Silicon Carbide Seal Ring Specification: Stanford Advanced Materials supplies silicon carbide seal rings with different materials to fulfill various requirements of our customers. We provide flat silicon carbide rings, single and double-stepped silicon carbide rings, and custom-manufactured silicon carbide rings with complex shapes. Type Material Description Sintered Silicon Carbide (S-SiC) SMB1 Basic pure SiC Purity of SiC > 98% Hv: 26 GPa SMG1 Graphite impregnated 15%~20% content of Graphite SMP1 Porous Better friction resistance Reaction Bonded Silicon Carbide (RB-SiC) SMB2 Basic SiC Purity of SiC > 88% SMG2 Graphite impregnated 20%~30% content of Graphite Silicon Carbide Seal Ring Applications: Semiconductor and coating. Continuous-flow reactors, heat exchangers, etc. Mechanical seals, bearings, thrust bearings, etc. Mirrors for industrial laser systems. Silicon Carbide Seal Ring Packaging Our silicon carbide seal rings are carefully handled to minimize damage during storage and transportation and to preserve the quality of our products in their original condition.
Request a Quote Datasheet
Description
Silicon Carbice Seal Rings Properties: Silicon carbide is an excellent material for sealing rings and bearings. Silicon carbide seal rings have excellent corrosion resistance, great mechanical strength under high temperatures and great wear resistance. We supply multiple sizes of silicon carbide rings as well as other SiC parts. Silicon Carbide Seal Ring Specification: Stanford Advanced Materials supplies silicon carbide seal rings with different materials to fulfill various requirements of our customers. We provide flat silicon carbide rings, single and double-stepped silicon carbide rings, and custom-manufactured silicon carbide rings with complex shapes. Type Material Description Sintered Silicon Carbide (S-SiC) SMB1 Basic pure SiC Purity of SiC > 98% Hv: 26 GPa SMG1 Graphite impregnated 15%~20% content of Graphite SMP1 Porous Better friction resistance Reaction Bonded Silicon Carbide (RB-SiC) SMB2 Basic SiC Purity of SiC > 88% SMG2 Graphite impregnated 20%~30% content of Graphite Silicon Carbide Seal Ring Applications: Semiconductor and coating. Continuous-flow reactors, heat exchangers, etc. Mechanical seals, bearings, thrust bearings, etc. Mirrors for industrial laser systems. Silicon Carbide Seal Ring Packaging Our silicon carbide seal rings are carefully handled to minimize damage during storage and transportation and to preserve the quality of our products in their original condition.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Ring -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Silicon Carbide Ring
Silicon Carbide Ring
Silicon Carbice Seal Rings Properties: Silicon carbide is an excellent material for sealing rings and bearings. Silicon carbide seal rings have excellent corrosion resistance, great mechanical strength under high temperatures and great wear resistance. We supply multiple sizes of silicon carbide rings as well as other SiC parts. Silicon Carbide Seal Ring Specification: Stanford Advanced Materials supplies silicon carbide seal rings with different materials to fulfill various requirements of our customers. We provide flat silicon carbide rings, single and double-stepped silicon carbide rings, and custom-manufactured silicon carbide rings with complex shapes. Type Material Description Sintered Silicon Carbide (S-SiC) SMB1 Basic pure SiC Purity of SiC > 98% Hv: 26 GPa SMG1 Graphite impregnated 15%~20% content of Graphite SMP1 Porous Better friction resistance Reaction Bonded Silicon Carbide (RB-SiC) SMB2 Basic SiC Purity of SiC > 88% SMG2 Graphite impregnated 20%~30% content of Graphite Silicon Carbide Seal Ring Applications: Semiconductor and coating. Continuous-flow reactors, heat exchangers, etc. Mechanical seals, bearings, thrust bearings, etc. Mirrors for industrial laser systems. Silicon Carbide Seal Ring Packaging Our silicon carbide seal rings are carefully handled to minimize damage during storage and transportation and to preserve the quality of our products in their original condition.

Silicon Carbice Seal Rings Properties:

Silicon carbide is an excellent material for sealing rings and bearings. Silicon carbide seal rings have excellent corrosion resistance, great mechanical strength under high temperatures and great wear resistance. We supply multiple sizes of silicon carbide rings as well as other SiC parts.

Silicon Carbide Seal Ring Specification:

Stanford Advanced Materials supplies silicon carbide seal rings with different materials to fulfill various requirements of our customers. We provide flat silicon carbide rings, single and double-stepped silicon carbide rings, and custom-manufactured silicon carbide rings with complex shapes.

Type

Material

Description

Sintered Silicon Carbide (S-SiC)

SMB1 Basic pure SiC

Purity of SiC > 98%

Hv: 26 GPa

SMG1 Graphite impregnated

15%~20% content of Graphite

SMP1 Porous

Better friction resistance

Reaction Bonded Silicon Carbide (RB-SiC)

SMB2 Basic SiC

Purity of SiC > 88%

SMG2 Graphite impregnated

20%~30% content of Graphite


Silicon Carbide Seal Ring Applications:

Semiconductor and coating.

Continuous-flow reactors, heat exchangers, etc.

Mechanical seals, bearings, thrust bearings, etc.

Mirrors for industrial laser systems.

Silicon Carbide Seal Ring Packaging

Our silicon carbide seal rings are carefully handled to minimize damage during storage and transportation and to preserve the quality of our products in their original condition.

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Silicon Carbide Ring
Material Type Carbide Material; Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Machinable Glass Ceramic Disc -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Silicate / Clay; Glass Ceramics
Thermal Conductivity 1.71 W/m-K (0.9880 BTU-ft/hr-ft²-F)
Density 2.48 g/cc (20.7 lbs/gal)
View Details
Zirconia Ceramic Tube Sleeve -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Density 6.02 g/cc (50.24 lbs/gal)
Compressive Strength 290074 psi (2.00E6 KPa)
View Details
Ceramic Thermocouple Protection Tube -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Density 3.6 to 3.9 g/cc (30.04 to 32.55 lbs/gal)
View Details