3X Ceramic Parts Company Limited Silicon Carbide Ceramic Plate

Description
Silicone Carbide Plate made of High Quality raw material : Our SiC ceramics powders are produced by advanced technique that has obtained national patent . The company carefully adopt the optimum seeking method to intercept SiC crystal section that has the most crystals and highest density of polycrystalline SIC and goes through long - term over 2200 ℃ smelting . The density of raw material is over 1.6-1.8 g/ cm3 and the purity reaches over 99.9%. The density of pressure - less SIC ceramics is over 3.16 g/cm3, reaches and exceeds that of world standard SiC . Pressureless sintered Silicone Carbide Ceramic Products : We produce oressure - less sintering SiC ceramics that has high acid - base resistance , high hardness , high wear resistance , good self - lubrication , high heat and oxidation resistance , low thermal expansivity, good thermal conductivity , etc. Our products have been widely applied to aerospace, auto, petrochemical , mechenical seal , electro - metallurgy , pump equipment, environment protection , hot bending mold , microchannel reactor , scientific research , national defence and military industry . Reactive sintering SIC ceramic products : Our reactive sintering SIC ceramic products that have high hardness , high wear and heat resistance , high thermal shock resistance , acid - base resistance , high oxident resistance , good thermal conductivity and high temperature creeo resistance . Our main silicone carbide products include : Silicone Carbide Ceramic beam , Silicone carbide roller , silicone carbide flame nozzle , ceramic cold air pipe , silicone carbide radiant tube , silicone carbide desulphurization nozzle , silicone carbide blast nozzle , silicone carbide slab , silicone carbide crucible , silicone carbide heat exchanger tube , ceramic thermocouple protection tube , ceramic sand mill grinding barrel , various ceramic sealing and shaft products . Properties of Silicone Carbide Ceramic Plate : Material Datesheet Properties Units Silicone Carbide Mechanical Density gm/cc 3.12 Porosity % 0 Flexural Strength Mpa 390 Compressive Strength Mpa 1800 Elastic Modulus Gpa 440 Poisson's Ratio / 0.17 Hardness kg/mm2 2800 Fracture Toughness KIC Mpa *m 1/2 3.9 Thermal Heat Conductivity W/ m*k 120 Coefficient of Thermal Expansion 10-6/K 3 Specific Heat j/kg*K / Thermal Shock Resistance °C 230-260 Max UseTemperature °C 1550 Electrical Dielectric Strength ac-kv/mm / Dielectric Constant / 9.66~10.03 Loss Tangent / / Volume Resistivity ohm•cm 10²-10⁶
Request a Quote Datasheet
Description
Silicone Carbide Plate made of High Quality raw material : Our SiC ceramics powders are produced by advanced technique that has obtained national patent . The company carefully adopt the optimum seeking method to intercept SiC crystal section that has the most crystals and highest density of polycrystalline SIC and goes through long - term over 2200 ℃ smelting . The density of raw material is over 1.6-1.8 g/ cm3 and the purity reaches over 99.9%. The density of pressure - less SIC ceramics is over 3.16 g/cm3, reaches and exceeds that of world standard SiC . Pressureless sintered Silicone Carbide Ceramic Products : We produce oressure - less sintering SiC ceramics that has high acid - base resistance , high hardness , high wear resistance , good self - lubrication , high heat and oxidation resistance , low thermal expansivity, good thermal conductivity , etc. Our products have been widely applied to aerospace, auto, petrochemical , mechenical seal , electro - metallurgy , pump equipment, environment protection , hot bending mold , microchannel reactor , scientific research , national defence and military industry . Reactive sintering SIC ceramic products : Our reactive sintering SIC ceramic products that have high hardness , high wear and heat resistance , high thermal shock resistance , acid - base resistance , high oxident resistance , good thermal conductivity and high temperature creeo resistance . Our main silicone carbide products include : Silicone Carbide Ceramic beam , Silicone carbide roller , silicone carbide flame nozzle , ceramic cold air pipe , silicone carbide radiant tube , silicone carbide desulphurization nozzle , silicone carbide blast nozzle , silicone carbide slab , silicone carbide crucible , silicone carbide heat exchanger tube , ceramic thermocouple protection tube , ceramic sand mill grinding barrel , various ceramic sealing and shaft products . Properties of Silicone Carbide Ceramic Plate : Material Datesheet Properties Units Silicone Carbide Mechanical Density gm/cc 3.12 Porosity % 0 Flexural Strength Mpa 390 Compressive Strength Mpa 1800 Elastic Modulus Gpa 440 Poisson's Ratio / 0.17 Hardness kg/mm2 2800 Fracture Toughness KIC Mpa *m 1/2 3.9 Thermal Heat Conductivity W/ m*k 120 Coefficient of Thermal Expansion 10-6/K 3 Specific Heat j/kg*K / Thermal Shock Resistance °C 230-260 Max UseTemperature °C 1550 Electrical Dielectric Strength ac-kv/mm / Dielectric Constant / 9.66~10.03 Loss Tangent / / Volume Resistivity ohm•cm 10²-10⁶
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Ceramic Plate -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Silicon Carbide Ceramic Plate
Silicon Carbide Ceramic Plate
Silicone Carbide Plate made of High Quality raw material : Our SiC ceramics powders are produced by advanced technique that has obtained national patent . The company carefully adopt the optimum seeking method to intercept SiC crystal section that has the most crystals and highest density of polycrystalline SIC and goes through long - term over 2200 ℃ smelting . The density of raw material is over 1.6-1.8 g/ cm3 and the purity reaches over 99.9%. The density of pressure - less SIC ceramics is over 3.16 g/cm3, reaches and exceeds that of world standard SiC . Pressureless sintered Silicone Carbide Ceramic Products : We produce oressure - less sintering SiC ceramics that has high acid - base resistance , high hardness , high wear resistance , good self - lubrication , high heat and oxidation resistance , low thermal expansivity, good thermal conductivity , etc. Our products have been widely applied to aerospace, auto, petrochemical , mechenical seal , electro - metallurgy , pump equipment, environment protection , hot bending mold , microchannel reactor , scientific research , national defence and military industry . Reactive sintering SIC ceramic products : Our reactive sintering SIC ceramic products that have high hardness , high wear and heat resistance , high thermal shock resistance , acid - base resistance , high oxident resistance , good thermal conductivity and high temperature creeo resistance . Our main silicone carbide products include : Silicone Carbide Ceramic beam , Silicone carbide roller , silicone carbide flame nozzle , ceramic cold air pipe , silicone carbide radiant tube , silicone carbide desulphurization nozzle , silicone carbide blast nozzle , silicone carbide slab , silicone carbide crucible , silicone carbide heat exchanger tube , ceramic thermocouple protection tube , ceramic sand mill grinding barrel , various ceramic sealing and shaft products . Properties of Silicone Carbide Ceramic Plate : Material Datesheet Properties Units Silicone Carbide Mechanical Density gm/cc 3.12 Porosity % 0 Flexural Strength Mpa 390 Compressive Strength Mpa 1800 Elastic Modulus Gpa 440 Poisson's Ratio / 0.17 Hardness kg/mm2 2800 Fracture Toughness KIC Mpa *m 1/2 3.9 Thermal Heat Conductivity W/ m*k 120 Coefficient of Thermal Expansion 10-6/K 3 Specific Heat j/kg*K / Thermal Shock Resistance °C 230-260 Max UseTemperature °C 1550 Electrical Dielectric Strength ac-kv/mm / Dielectric Constant / 9.66~10.03 Loss Tangent / / Volume Resistivity ohm•cm 10²-10⁶

Silicone Carbide Plate made of High Quality raw material :

Our SiC ceramics powders are produced by advanced technique that has obtained national patent . The company carefully adopt the optimum seeking method to intercept SiC crystal section that has the most crystals and highest density of polycrystalline SIC and goes through long - term over 2200 ℃ smelting . The density of raw material is over 1.6-1.8 g/ cm3 and the purity reaches over 99.9%. The density of pressure - less SIC ceramics is over 3.16 g/cm3, reaches and exceeds that of world standard SiC .

Pressureless sintered Silicone Carbide Ceramic Products :

We produce oressure - less sintering SiC ceramics that has high acid - base resistance , high hardness , high wear resistance , good self - lubrication , high heat and oxidation resistance , low thermal expansivity, good thermal conductivity , etc. Our products have been widely applied to aerospace, auto, petrochemical , mechenical seal , electro - metallurgy , pump equipment, environment protection , hot bending mold , microchannel reactor , scientific research , national defence and military industry .

Reactive sintering SIC ceramic products :

Our reactive sintering SIC ceramic products that have high hardness , high wear and heat resistance , high thermal shock resistance , acid - base resistance , high oxident resistance , good thermal conductivity and high temperature creeo resistance . Our main silicone carbide products include : Silicone Carbide Ceramic beam , Silicone carbide roller , silicone carbide flame nozzle , ceramic cold air pipe , silicone carbide radiant tube , silicone carbide desulphurization nozzle , silicone carbide blast nozzle , silicone carbide slab , silicone carbide crucible , silicone carbide heat exchanger tube , ceramic thermocouple protection tube , ceramic sand mill grinding barrel , various ceramic sealing and shaft products .

Properties of Silicone Carbide Ceramic Plate :

Material Datesheet

Properties

Units

Silicone Carbide

Mechanical

Density

gm/cc

3.12

Porosity

%

0

Flexural Strength

Mpa

390

Compressive Strength

Mpa

1800

Elastic Modulus

Gpa

440

Poisson's Ratio

/

0.17

Hardness

kg/mm2

2800

Fracture Toughness KIC

Mpa *m 1/2

3.9

Thermal

Heat Conductivity

W/ m*k

120

Coefficient of Thermal Expansion

10-6/K

3

Specific Heat

j/kg*K

/

Thermal Shock Resistance

°C

230-260

Max UseTemperature

°C

1550

Electrical

Dielectric Strength

ac-kv/mm

/

Dielectric Constant

/

9.66~10.03

Loss Tangent

/

/

Volume Resistivity

ohm•cm

10²-10⁶

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Silicon Carbide Ceramic Plate
Material Type Carbide Material; Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Nitride Crucible -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Thermal Conductivity 165 to 185 W/m-K (95.34 to 107 BTU-ft/hr-ft²-F)
CTE 3 to 4.5 µm/m-C (1.67 to 2.5 µin/in-F)
View Details
Alumina Ceramic Insulator -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Shape / Form Custom Shape
CTE 8.2 to 8.4 µm/m-C (4.56 to 4.67 µin/in-F)
View Details
Large Diameter RBSiC Mechanical Seal Silicon Carbide -  - 3X Ceramic Parts Company Limited
Specs
Material Type Carbide Material; Silicon Carbide
Applications Wear resistant parts or tooling
Thermal Conductivity 90 to 110 W/m-K (52 to 63.56 BTU-ft/hr-ft²-F)
View Details
Ceramic Guide Pin -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina; Silicon Nitride; Zirconia; SpecialtyMaterial
Compressive Strength 362592 to 565644 psi (2.50E6 to 3.90E6 KPa)
Dielectric Strength 2.00E7 to 3.00E7 V/m (508000 to 762000 V/in)
View Details