3X Ceramic Parts Company Limited Machinable Glass Ceramic Disc

Description
Machinable Glass Ceramic Characteristics: The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard metal processing tools and equipment. It can be processed into products with complex shapes and high precision requirements. Although glass ceramics are brittle and hard materials, as long as the processing route and clamping mode are reasonably determined, the machining method is paid attention to, and the cutting parameters are accurately selected, the finish reaches 0.5 μ m and the machining accuracy is controlled at 0.005 mm. Machinable Glass Ceramic Disc Properties: Subjects Value Remark Density 2.48g /cm3 Archimedes Apprant porosity 0.069% Water absorbtion 0 Hardness 4~5 Moh Color White Thermal Expansion Coefficient 72×10-7/°C -50°C to 200°C average Heat Conductivity Rate 1.71W/m.k 25°C Use Temperature 800°C Flexural Strength >108MPa Compression Strength >508 MPa Thock Fracturness >2.56KJ/ m2 Elastic Modulus 65GPa Dielectric loss 1~ 4×10-3 Room temperature Dielectric Constant 6~7 " Thock Strength >40KV/mm Sample thickness 1mm Volume Resistance 1.08×1016Ω.cm 25°C 1.5×1012Ω.cm 200°C 1.1×109Ω.cm 500°C Room Temperature Outgas rate 8.8×10-9 ml/s. cm2 Vaccum burn in 8 hours helium penetrate rate 1×10-10ml/s After 500°C sintering , cold to room temperature 5%HC1 0.26mg/ cm2 95°C, 24 hours 5%HF 83mg/ cm2 " 50%Na2CO3 0.012 mg/ cm2 " 5%NaOH 0.85mg/ cm2 "
Request a Quote Datasheet
Description
Machinable Glass Ceramic Characteristics: The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard metal processing tools and equipment. It can be processed into products with complex shapes and high precision requirements. Although glass ceramics are brittle and hard materials, as long as the processing route and clamping mode are reasonably determined, the machining method is paid attention to, and the cutting parameters are accurately selected, the finish reaches 0.5 μ m and the machining accuracy is controlled at 0.005 mm. Machinable Glass Ceramic Disc Properties: Subjects Value Remark Density 2.48g /cm3 Archimedes Apprant porosity 0.069% Water absorbtion 0 Hardness 4~5 Moh Color White Thermal Expansion Coefficient 72×10-7/°C -50°C to 200°C average Heat Conductivity Rate 1.71W/m.k 25°C Use Temperature 800°C Flexural Strength >108MPa Compression Strength >508 MPa Thock Fracturness >2.56KJ/ m2 Elastic Modulus 65GPa Dielectric loss 1~ 4×10-3 Room temperature Dielectric Constant 6~7 " Thock Strength >40KV/mm Sample thickness 1mm Volume Resistance 1.08×1016Ω.cm 25°C 1.5×1012Ω.cm 200°C 1.1×109Ω.cm 500°C Room Temperature Outgas rate 8.8×10-9 ml/s. cm2 Vaccum burn in 8 hours helium penetrate rate 1×10-10ml/s After 500°C sintering , cold to room temperature 5%HC1 0.26mg/ cm2 95°C, 24 hours 5%HF 83mg/ cm2 " 50%Na2CO3 0.012 mg/ cm2 " 5%NaOH 0.85mg/ cm2 "
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machinable Glass Ceramic Disc -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Machinable Glass Ceramic Disc
Machinable Glass Ceramic Disc
Machinable Glass Ceramic Characteristics: The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard metal processing tools and equipment. It can be processed into products with complex shapes and high precision requirements. Although glass ceramics are brittle and hard materials, as long as the processing route and clamping mode are reasonably determined, the machining method is paid attention to, and the cutting parameters are accurately selected, the finish reaches 0.5 μ m and the machining accuracy is controlled at 0.005 mm. Machinable Glass Ceramic Disc Properties: Subjects Value Remark Density 2.48g /cm3 Archimedes Apprant porosity 0.069% Water absorbtion 0 Hardness 4~5 Moh Color White Thermal Expansion Coefficient 72×10-7/°C -50°C to 200°C average Heat Conductivity Rate 1.71W/m.k 25°C Use Temperature 800°C Flexural Strength >108MPa Compression Strength >508 MPa Thock Fracturness >2.56KJ/ m2 Elastic Modulus 65GPa Dielectric loss 1~ 4×10-3 Room temperature Dielectric Constant 6~7 " Thock Strength >40KV/mm Sample thickness 1mm Volume Resistance 1.08×1016Ω.cm 25°C 1.5×1012Ω.cm 200°C 1.1×109Ω.cm 500°C Room Temperature Outgas rate 8.8×10-9 ml/s. cm2 Vaccum burn in 8 hours helium penetrate rate 1×10-10ml/s After 500°C sintering , cold to room temperature 5%HC1 0.26mg/ cm2 95°C, 24 hours 5%HF 83mg/ cm2 " 50%Na2CO3 0.012 mg/ cm2 " 5%NaOH 0.85mg/ cm2 "

Machinable Glass Ceramic Characteristics:

The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard metal processing tools and equipment. It can be processed into products with complex shapes and high precision requirements. Although glass ceramics are brittle and hard materials, as long as the processing route and clamping mode are reasonably determined, the machining method is paid attention to, and the cutting parameters are accurately selected, the finish reaches 0.5 μ m and the machining accuracy is controlled at 0.005 mm.

Machinable Glass Ceramic Disc Properties:

Subjects

Value

Remark

Density

2.48g /cm3

Archimedes

Apprant porosity

0.069%

Water absorbtion

0

Hardness

4~5

Moh

Color

White

Thermal Expansion Coefficient

72×10-7/°C

-50°C to 200°C average

Heat Conductivity Rate

1.71W/m.k

25°C

Use Temperature

800°C

Flexural Strength

>108MPa

Compression Strength

>508 MPa

Thock Fracturness

>2.56KJ/ m2

Elastic Modulus

65GPa

Dielectric loss

1~ 4×10-3

Room temperature

Dielectric Constant

6~7

"

Thock Strength

>40KV/mm

Sample thickness 1mm

Volume Resistance

1.08×1016Ω.cm

25°C

1.5×1012Ω.cm

200°C

1.1×109Ω.cm

500°C

Room Temperature Outgas rate

8.8×10-9 ml/s. cm2

Vaccum burn in 8 hours

helium penetrate rate

1×10-10ml/s

After 500°C sintering , cold to room temperature

5%HC1

0.26mg/ cm2

95°C, 24 hours

5%HF

83mg/ cm2

"

50%Na2CO3

0.012 mg/ cm2

"

5%NaOH

0.85mg/ cm2

"

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Machinable Glass Ceramic Disc
Material Type Silicate / Clay; Glass Ceramics
Unlock Full Specs
to access all available technical data

Similar Products

Machinable Glass Ceramic Rod -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Silicate / Clay; Glass Ceramics
Thermal Conductivity 1.71 W/m-K (0.9880 BTU-ft/hr-ft²-F)
Density 2.48 g/cc (20.7 lbs/gal)
View Details
Ceramic Slot Boat for Wafer Carrier -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Density 6 g/cc (50.07 lbs/gal)
Compressive Strength 290074 psi (2.00E6 KPa)
View Details
Ceramic Smokeware Tobacco Pipe -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
View Details
Aluminum Nitride Insert Heat Plate -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
Density 3.33 g/cc (27.79 lbs/gal)
View Details