3X Ceramic Parts Company Limited Electric Ceramic Insulator Bushing

Description
Electric Ceramic Insulator Bushing Electrical insulating ceramics have good thermal conductivity, low conductivity and constant dielectric small number, low dielectric loss, high mechanical strength, good chemical stability, etc, It is widely used in bath of molten metal, container of molten salt and packaging material integrated circuit substrate, electrolytic cell lining, metal matrix composite reinforcement body, active armor material, heat sink and heating element of high temperature furnace. In the electronics and power industries, insulating ceramics, such as insulators, insulating bushings, resistance substrates, coil frames, sockets of power tubes and integrated circuit substrates, are mainly used for the installation, protection, support, insulation, connection and isolation of electrical components.
Datasheet
Description
Electric Ceramic Insulator Bushing Electrical insulating ceramics have good thermal conductivity, low conductivity and constant dielectric small number, low dielectric loss, high mechanical strength, good chemical stability, etc, It is widely used in bath of molten metal, container of molten salt and packaging material integrated circuit substrate, electrolytic cell lining, metal matrix composite reinforcement body, active armor material, heat sink and heating element of high temperature furnace. In the electronics and power industries, insulating ceramics, such as insulators, insulating bushings, resistance substrates, coil frames, sockets of power tubes and integrated circuit substrates, are mainly used for the installation, protection, support, insulation, connection and isolation of electrical components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Ceramic Insulator Bushing -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Electric Ceramic Insulator Bushing
Electric Ceramic Insulator Bushing
Electric Ceramic Insulator Bushing Electrical insulating ceramics have good thermal conductivity, low conductivity and constant dielectric small number, low dielectric loss, high mechanical strength, good chemical stability, etc, It is widely used in bath of molten metal, container of molten salt and packaging material integrated circuit substrate, electrolytic cell lining, metal matrix composite reinforcement body, active armor material, heat sink and heating element of high temperature furnace. In the electronics and power industries, insulating ceramics, such as insulators, insulating bushings, resistance substrates, coil frames, sockets of power tubes and integrated circuit substrates, are mainly used for the installation, protection, support, insulation, connection and isolation of electrical components.

Electric Ceramic Insulator Bushing

Electrical insulating ceramics have good thermal conductivity, low conductivity and constant dielectric small number, low dielectric loss, high mechanical strength, good chemical stability, etc,

It is widely used in bath of molten metal, container of molten salt and packaging material integrated circuit substrate, electrolytic cell lining, metal matrix composite reinforcement body, active armor material, heat sink and heating element of high temperature furnace.

In the electronics and power industries, insulating ceramics, such as insulators, insulating bushings, resistance substrates, coil frames, sockets of power tubes and integrated circuit substrates, are mainly used for the installation, protection, support, insulation, connection and isolation of electrical components.

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Electric Ceramic Insulator Bushing
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details