3X Ceramic Parts Company Limited Ceramic to Metal Feedthrough

Description
High Voltage High Vacuum Ceramic to Metal Hermetic Feedthough 3X Ceramic Parts company specialized in developing and producing ceramic to metal hermetic feedthough that are used in the high operating temperature , high vacuum and harsh condition . It could meet customer the requirements of air tight seal , high working temperature resistance , electrical insualting , and some times under high pressure . Air tight hermetic seal protect from liquid , pressure , moisture, gas, vacuum, corrosion resistance temperature. We normally choose 95% (96%) alumina ceramic material as the insulator . For the conductor , sometimes we use Kovar and Copper Cored Kovar, sometimes we use Stainless steel or copper . While we use Titanium or Cu , Cu alloy , NiFe Alloys & NiFeCO (Kovar) as housing . Specification : Hermeticity: Less than 1×10-8cc/sec He, 100% tested Insulation Resistance > 10,000 megaohms @ 500 VDC Material Option : Pin Materials: Alloy 52, Copper Cored 52 Alloy, Kovar, Inconel, and Stainless Steels Body Materials: CRS, Stainless Steels, Titanium, and others Body Materials: CRS, Stainless Steels, Titanium, and others Insulator Materials: All commercial available glasses or ceramics are determined by applications Pin Types: From straight to Eyelet and others Some surface treatment way : Nickel plating Gold plating Silver plating Copper plating
Datasheet
Description
High Voltage High Vacuum Ceramic to Metal Hermetic Feedthough 3X Ceramic Parts company specialized in developing and producing ceramic to metal hermetic feedthough that are used in the high operating temperature , high vacuum and harsh condition . It could meet customer the requirements of air tight seal , high working temperature resistance , electrical insualting , and some times under high pressure . Air tight hermetic seal protect from liquid , pressure , moisture, gas, vacuum, corrosion resistance temperature. We normally choose 95% (96%) alumina ceramic material as the insulator . For the conductor , sometimes we use Kovar and Copper Cored Kovar, sometimes we use Stainless steel or copper . While we use Titanium or Cu , Cu alloy , NiFe Alloys & NiFeCO (Kovar) as housing . Specification : Hermeticity: Less than 1×10-8cc/sec He, 100% tested Insulation Resistance > 10,000 megaohms @ 500 VDC Material Option : Pin Materials: Alloy 52, Copper Cored 52 Alloy, Kovar, Inconel, and Stainless Steels Body Materials: CRS, Stainless Steels, Titanium, and others Body Materials: CRS, Stainless Steels, Titanium, and others Insulator Materials: All commercial available glasses or ceramics are determined by applications Pin Types: From straight to Eyelet and others Some surface treatment way : Nickel plating Gold plating Silver plating Copper plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic to Metal Feedthrough -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic to Metal Feedthrough
Ceramic to Metal Feedthrough
High Voltage High Vacuum Ceramic to Metal Hermetic Feedthough 3X Ceramic Parts company specialized in developing and producing ceramic to metal hermetic feedthough that are used in the high operating temperature , high vacuum and harsh condition . It could meet customer the requirements of air tight seal , high working temperature resistance , electrical insualting , and some times under high pressure . Air tight hermetic seal protect from liquid , pressure , moisture, gas, vacuum, corrosion resistance temperature. We normally choose 95% (96%) alumina ceramic material as the insulator . For the conductor , sometimes we use Kovar and Copper Cored Kovar, sometimes we use Stainless steel or copper . While we use Titanium or Cu , Cu alloy , NiFe Alloys & NiFeCO (Kovar) as housing . Specification : Hermeticity: Less than 1×10-8cc/sec He, 100% tested Insulation Resistance > 10,000 megaohms @ 500 VDC Material Option : Pin Materials: Alloy 52, Copper Cored 52 Alloy, Kovar, Inconel, and Stainless Steels Body Materials: CRS, Stainless Steels, Titanium, and others Body Materials: CRS, Stainless Steels, Titanium, and others Insulator Materials: All commercial available glasses or ceramics are determined by applications Pin Types: From straight to Eyelet and others Some surface treatment way : Nickel plating Gold plating Silver plating Copper plating

High Voltage High Vacuum Ceramic to Metal Hermetic Feedthough

3X Ceramic Parts company specialized in developing and producing ceramic to metal hermetic feedthough that are used in the high operating temperature , high vacuum and harsh condition . It could meet customer the requirements of air tight seal , high working temperature resistance , electrical insualting , and some times under high pressure . Air tight hermetic seal protect from liquid , pressure , moisture, gas, vacuum, corrosion resistance temperature.

We normally choose 95% (96%) alumina ceramic material as the insulator . For the conductor , sometimes we use Kovar and Copper Cored Kovar, sometimes we use Stainless steel or copper . While we use Titanium or Cu , Cu alloy , NiFe Alloys & NiFeCO (Kovar) as housing .

Specification : Hermeticity: Less than 1×10-8cc/sec He, 100% tested

Insulation Resistance > 10,000 megaohms @ 500 VDC

Material Option :

Pin Materials: Alloy 52, Copper Cored 52 Alloy, Kovar, Inconel, and Stainless Steels

Body Materials: CRS, Stainless Steels, Titanium, and others

Body Materials: CRS, Stainless Steels, Titanium, and others

Insulator Materials: All commercial available glasses or ceramics are determined by applications

Pin Types: From straight to Eyelet and others

Some surface treatment way :

Nickel plating

Gold plating

Silver plating

Copper plating

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Ceramic to Metal Feedthrough
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details