3X Ceramic Parts Company Limited Ceramic To Metal Assemblies

Description
Ceramic to Metal Brazed Components Applications: Due to the good performance of high-vacuum, high-voltage and high-pressure , ceramic to metal brazed components are widely used in electrical engineering , like microwave tube , semiconductor feedthrough and laser technology . 3X ceramic parts company manufacture a large range of metalized ceramic components where high vacuum integrity and dielectrical properties are required. . Our metallizing processes could be customized according to clients’ requirements. Microwave tube; Semiconductor High-pressure feedthrough; High voltage accelerator; High-voltage feedthrough; Housing for X-ray image intensifier; Sensors Technology ; Kicker chamber; Vacuum chamber; Ceramic purity Selection: Ceramic purity 99% alumina ceramic is normally selected for its properties of high density for low water absorbtion , and with high dielectric constant , and stable change range dielectric constant . Metal Material Selection: Metals are generally selected based on their CTE (Coefficient of Thermal Expansion) value. In general, the ceramic and metal being bonded should have CTE values which are as close as possible. However, the yield strength of almost any metal can be lowered by reducing its cross-sectional area; therefore, no metal should be discounted (for a ceramic to metal seal) based strictly on its CTE value. Metals with a low elastic modulus and/or a low yield strength will generally result in less residual stress in the braze joint. Metals, with low CTE values, typically used when brazing to ceramic
Request a Quote Datasheet
Description
Ceramic to Metal Brazed Components Applications: Due to the good performance of high-vacuum, high-voltage and high-pressure , ceramic to metal brazed components are widely used in electrical engineering , like microwave tube , semiconductor feedthrough and laser technology . 3X ceramic parts company manufacture a large range of metalized ceramic components where high vacuum integrity and dielectrical properties are required. . Our metallizing processes could be customized according to clients’ requirements. Microwave tube; Semiconductor High-pressure feedthrough; High voltage accelerator; High-voltage feedthrough; Housing for X-ray image intensifier; Sensors Technology ; Kicker chamber; Vacuum chamber; Ceramic purity Selection: Ceramic purity 99% alumina ceramic is normally selected for its properties of high density for low water absorbtion , and with high dielectric constant , and stable change range dielectric constant . Metal Material Selection: Metals are generally selected based on their CTE (Coefficient of Thermal Expansion) value. In general, the ceramic and metal being bonded should have CTE values which are as close as possible. However, the yield strength of almost any metal can be lowered by reducing its cross-sectional area; therefore, no metal should be discounted (for a ceramic to metal seal) based strictly on its CTE value. Metals with a low elastic modulus and/or a low yield strength will generally result in less residual stress in the braze joint. Metals, with low CTE values, typically used when brazing to ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic To Metal Assemblies -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic To Metal Assemblies
Ceramic To Metal Assemblies
Ceramic to Metal Brazed Components Applications: Due to the good performance of high-vacuum, high-voltage and high-pressure , ceramic to metal brazed components are widely used in electrical engineering , like microwave tube , semiconductor feedthrough and laser technology . 3X ceramic parts company manufacture a large range of metalized ceramic components where high vacuum integrity and dielectrical properties are required. . Our metallizing processes could be customized according to clients’ requirements. Microwave tube; Semiconductor High-pressure feedthrough; High voltage accelerator; High-voltage feedthrough; Housing for X-ray image intensifier; Sensors Technology ; Kicker chamber; Vacuum chamber; Ceramic purity Selection: Ceramic purity 99% alumina ceramic is normally selected for its properties of high density for low water absorbtion , and with high dielectric constant , and stable change range dielectric constant . Metal Material Selection: Metals are generally selected based on their CTE (Coefficient of Thermal Expansion) value. In general, the ceramic and metal being bonded should have CTE values which are as close as possible. However, the yield strength of almost any metal can be lowered by reducing its cross-sectional area; therefore, no metal should be discounted (for a ceramic to metal seal) based strictly on its CTE value. Metals with a low elastic modulus and/or a low yield strength will generally result in less residual stress in the braze joint. Metals, with low CTE values, typically used when brazing to ceramic

Ceramic to Metal Brazed Components Applications:

Due to the good performance of high-vacuum, high-voltage and high-pressure , ceramic to metal brazed components are widely used in electrical engineering , like microwave tube , semiconductor feedthrough and laser technology . 3X ceramic parts company manufacture a large range of metalized ceramic components where high vacuum integrity and dielectrical properties are required. . Our metallizing processes could be customized according to clients’ requirements.

Microwave tube;

Semiconductor High-pressure feedthrough;

High voltage accelerator;

High-voltage feedthrough;

Housing for X-ray image intensifier;

Sensors Technology ;

Kicker chamber;

Vacuum chamber;

Ceramic purity Selection:

Ceramic purity 99% alumina ceramic is normally selected for its properties of high density for low water absorbtion , and with high dielectric constant , and stable change range dielectric constant .

Metal Material Selection:

Metals are generally selected based on their CTE (Coefficient of Thermal Expansion) value. In general, the ceramic and metal being bonded should have CTE values which are as close as possible. However, the yield strength of almost any metal can be lowered by reducing its cross-sectional area; therefore, no metal should be discounted (for a ceramic to metal seal) based strictly on its CTE value.

Metals with a low elastic modulus and/or a low yield strength will generally result in less residual stress in the braze joint. Metals, with low CTE values, typically used when brazing to ceramic

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Ceramic To Metal Assemblies
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

99 Alumina Ceramic Fix Support -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Shape / Form Custom Shape
Density 3.85 g/cc (32.13 lbs/gal)
View Details
96% Alumina Ceramic Nozzle Blown Discharge -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Density 3.6 to 3.9 g/cc (30.04 to 32.55 lbs/gal)
Compressive Strength 290074 psi (2.00E6 KPa)
View Details
Machinable Glass Ceramic Plate -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Silicate / Clay; Glass Ceramics
Thermal Conductivity 1.71 W/m-K (0.9880 BTU-ft/hr-ft²-F)
Density 2.48 g/cc (20.7 lbs/gal)
View Details
Zirconia Ceramic Wafer Carrier Support Plate -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Custom Shape
Density 6.02 g/cc (50.24 lbs/gal)
View Details