3X Ceramic Parts Company Limited Ceramic Piston

Description
Ceramic Piston for Interpump we normally have stock for below dimension : ODxIDxLength 15x8x30mm 15x8x35mm 18x8x30mm 18x8x35mm 20x11x40mm 28x13x45mm 20x14x50mm General Pump Ceramic Plunger Sleeve Kit | Interpump Piston Sleeve Repair: General Pump, sometimes known as Interpump, produces one of the highest quality pressure washer pumps in the industry. All pumps will require service, maintenance or repair at sometime during their life, due to being under constant strain and motion. Abuse can also cause downtime and costly repair, and running in bypass for extended periods of time (pressure washer is running, but no water flow through the nozzle) can cause high temperatures within the pump head, resulting in damage to water seals and ceramic piston sleeves. If a ceramic plunger sleeve is broken or cracked, it can allow water into the pump body, mixing with the pump oil, which reduces the lubrication of the pump, causing possible pump failure. Also, if broken, the shards of ceramic from the piston sleeve can flow through the water system, damaging other pressure washer components such as the unloader valve. Use this 8.703-190.0 20mm ceramic plunger on General Pump T and TS Series pump models shown below. A cracked or broken ceramic piston can allow water into the pump crankcase, reducing lubrication and possible pump damage. A broken ceramic plunger can also sometimes be seen by a slight water leak between the pump body and pump manifold. Failure to replace a broken ceramic piston can result in further damage to pump, pump seals, unloader valves, and other pressure washer parts. General Pump Part 47040409 General Pumps: T1011, T9211, TS1021, TS1011, TS1041, TS1511, TS1531, TS2011, TS2021, TS1331-B REPLACES PART NUMBERS: 104803, 107892, 15-060009182, 87031900, 87037510, 8.703-151.0 Drawing of Ceramic Piston 18X11X40mm :
Request a Quote Datasheet
Description
Ceramic Piston for Interpump we normally have stock for below dimension : ODxIDxLength 15x8x30mm 15x8x35mm 18x8x30mm 18x8x35mm 20x11x40mm 28x13x45mm 20x14x50mm General Pump Ceramic Plunger Sleeve Kit | Interpump Piston Sleeve Repair: General Pump, sometimes known as Interpump, produces one of the highest quality pressure washer pumps in the industry. All pumps will require service, maintenance or repair at sometime during their life, due to being under constant strain and motion. Abuse can also cause downtime and costly repair, and running in bypass for extended periods of time (pressure washer is running, but no water flow through the nozzle) can cause high temperatures within the pump head, resulting in damage to water seals and ceramic piston sleeves. If a ceramic plunger sleeve is broken or cracked, it can allow water into the pump body, mixing with the pump oil, which reduces the lubrication of the pump, causing possible pump failure. Also, if broken, the shards of ceramic from the piston sleeve can flow through the water system, damaging other pressure washer components such as the unloader valve. Use this 8.703-190.0 20mm ceramic plunger on General Pump T and TS Series pump models shown below. A cracked or broken ceramic piston can allow water into the pump crankcase, reducing lubrication and possible pump damage. A broken ceramic plunger can also sometimes be seen by a slight water leak between the pump body and pump manifold. Failure to replace a broken ceramic piston can result in further damage to pump, pump seals, unloader valves, and other pressure washer parts. General Pump Part 47040409 General Pumps: T1011, T9211, TS1021, TS1011, TS1041, TS1511, TS1531, TS2011, TS2021, TS1331-B REPLACES PART NUMBERS: 104803, 107892, 15-060009182, 87031900, 87037510, 8.703-151.0 Drawing of Ceramic Piston 18X11X40mm :
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Piston -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic Piston
Ceramic Piston
Ceramic Piston for Interpump we normally have stock for below dimension : ODxIDxLength 15x8x30mm 15x8x35mm 18x8x30mm 18x8x35mm 20x11x40mm 28x13x45mm 20x14x50mm General Pump Ceramic Plunger Sleeve Kit | Interpump Piston Sleeve Repair: General Pump, sometimes known as Interpump, produces one of the highest quality pressure washer pumps in the industry. All pumps will require service, maintenance or repair at sometime during their life, due to being under constant strain and motion. Abuse can also cause downtime and costly repair, and running in bypass for extended periods of time (pressure washer is running, but no water flow through the nozzle) can cause high temperatures within the pump head, resulting in damage to water seals and ceramic piston sleeves. If a ceramic plunger sleeve is broken or cracked, it can allow water into the pump body, mixing with the pump oil, which reduces the lubrication of the pump, causing possible pump failure. Also, if broken, the shards of ceramic from the piston sleeve can flow through the water system, damaging other pressure washer components such as the unloader valve. Use this 8.703-190.0 20mm ceramic plunger on General Pump T and TS Series pump models shown below. A cracked or broken ceramic piston can allow water into the pump crankcase, reducing lubrication and possible pump damage. A broken ceramic plunger can also sometimes be seen by a slight water leak between the pump body and pump manifold. Failure to replace a broken ceramic piston can result in further damage to pump, pump seals, unloader valves, and other pressure washer parts. General Pump Part 47040409 General Pumps: T1011, T9211, TS1021, TS1011, TS1041, TS1511, TS1531, TS2011, TS2021, TS1331-B REPLACES PART NUMBERS: 104803, 107892, 15-060009182, 87031900, 87037510, 8.703-151.0 Drawing of Ceramic Piston 18X11X40mm :

Ceramic Piston for Interpump we normally have stock for below dimension :

ODxIDxLength

15x8x30mm

15x8x35mm

18x8x30mm

18x8x35mm

20x11x40mm

28x13x45mm

20x14x50mm

General Pump Ceramic Plunger Sleeve Kit | Interpump Piston Sleeve Repair:

General Pump, sometimes known as Interpump, produces one of the highest quality pressure washer pumps in the industry. All pumps will require service, maintenance or repair at sometime during their life, due to being under constant strain and motion. Abuse can also cause downtime and costly repair, and running in bypass for extended periods of time (pressure washer is running, but no water flow through the nozzle) can cause high temperatures within the pump head, resulting in damage to water seals and ceramic piston sleeves.

If a ceramic plunger sleeve is broken or cracked, it can allow water into the pump body, mixing with the pump oil, which reduces the lubrication of the pump, causing possible pump failure. Also, if broken, the shards of ceramic from the piston sleeve can flow through the water system, damaging other pressure washer components such as the unloader valve.

Use this 8.703-190.0 20mm ceramic plunger on General Pump T and TS Series pump models shown below. A cracked or broken ceramic piston can allow water into the pump crankcase, reducing lubrication and possible pump damage. A broken ceramic plunger can also sometimes be seen by a slight water leak between the pump body and pump manifold. Failure to replace a broken ceramic piston can result in further damage to pump, pump seals, unloader valves, and other pressure washer parts.
General Pump Part 47040409

General Pumps: T1011, T9211, TS1021, TS1011, TS1041, TS1511, TS1531, TS2011, TS2021, TS1331-B

REPLACES PART NUMBERS: 104803, 107892, 15-060009182, 87031900, 87037510, 8.703-151.0

Drawing of Ceramic Piston 18X11X40mm :

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Ceramic Piston
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Ceramic Ring -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
View Details
Ceramic Plunger -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Shape / Form Custom Shape
Density 2.4 to 3.95 g/cc (20.03 to 32.96 lbs/gal)
View Details
Pump SSiC Shaft Seal Sleeve -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 120 to 150 W/m-K (69.33 to 86.67 BTU-ft/hr-ft²-F)
Density 3.15 g/cc (26.29 lbs/gal)
View Details
Cu Copper Coated 99 Alumina Ceramic Parts -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
View Details