3X Ceramic Parts Company Limited Ceramic Focus Ring for Plasma Etch Equipment

Description
Ceramic Focus Ring for Plasma Etch Equipment When aluminum alloy is selected as the chamber material of the etcher, it is easy to cause metal particle pollution. Instead, a dense anodic aluminum oxide layer is coated on the aluminum alloy to improve the corrosion resistance of the chamber material through anodic oxidation. It is found in practice that the anodic aluminum oxide layer is prone to spalling. This is mainly because the impurities in the alloy are segregated, and the anodic aluminum oxide layer on the surface is easy to produce microcracks, which makes the service life of anodic aluminum oxide low. Therefore, high-purity alumina ceramics are prepared as chamber materials. As a plasma etching resistant cavity material, it has the following characteristics. (1) The production equipment is simple, the degree of automation is high, and the production process cost is low. (2) Since halogen gas is usually used for high-speed etching of Si wafers, Al is easy to react with halogen f to produce volatile Al-F by-products and pollute the wafers. (3) The hardness and bending strength decreased obviously with the addition of metal impurities. (4) At high temperature, the nanocrystals are easy to grow and the thermal conductivity decreases. (5) In the gradient coating, the delamination effect is aggravated. (6) It cannot meet the requirements of etching equipment above 300mm.
Datasheet
Description
Ceramic Focus Ring for Plasma Etch Equipment When aluminum alloy is selected as the chamber material of the etcher, it is easy to cause metal particle pollution. Instead, a dense anodic aluminum oxide layer is coated on the aluminum alloy to improve the corrosion resistance of the chamber material through anodic oxidation. It is found in practice that the anodic aluminum oxide layer is prone to spalling. This is mainly because the impurities in the alloy are segregated, and the anodic aluminum oxide layer on the surface is easy to produce microcracks, which makes the service life of anodic aluminum oxide low. Therefore, high-purity alumina ceramics are prepared as chamber materials. As a plasma etching resistant cavity material, it has the following characteristics. (1) The production equipment is simple, the degree of automation is high, and the production process cost is low. (2) Since halogen gas is usually used for high-speed etching of Si wafers, Al is easy to react with halogen f to produce volatile Al-F by-products and pollute the wafers. (3) The hardness and bending strength decreased obviously with the addition of metal impurities. (4) At high temperature, the nanocrystals are easy to grow and the thermal conductivity decreases. (5) In the gradient coating, the delamination effect is aggravated. (6) It cannot meet the requirements of etching equipment above 300mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Focus Ring for Plasma Etch Equipment -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic Focus Ring for Plasma Etch Equipment
Ceramic Focus Ring for Plasma Etch Equipment
Ceramic Focus Ring for Plasma Etch Equipment When aluminum alloy is selected as the chamber material of the etcher, it is easy to cause metal particle pollution. Instead, a dense anodic aluminum oxide layer is coated on the aluminum alloy to improve the corrosion resistance of the chamber material through anodic oxidation. It is found in practice that the anodic aluminum oxide layer is prone to spalling. This is mainly because the impurities in the alloy are segregated, and the anodic aluminum oxide layer on the surface is easy to produce microcracks, which makes the service life of anodic aluminum oxide low. Therefore, high-purity alumina ceramics are prepared as chamber materials. As a plasma etching resistant cavity material, it has the following characteristics. (1) The production equipment is simple, the degree of automation is high, and the production process cost is low. (2) Since halogen gas is usually used for high-speed etching of Si wafers, Al is easy to react with halogen f to produce volatile Al-F by-products and pollute the wafers. (3) The hardness and bending strength decreased obviously with the addition of metal impurities. (4) At high temperature, the nanocrystals are easy to grow and the thermal conductivity decreases. (5) In the gradient coating, the delamination effect is aggravated. (6) It cannot meet the requirements of etching equipment above 300mm.

Ceramic Focus Ring for Plasma Etch Equipment

When aluminum alloy is selected as the chamber material of the etcher, it is easy to cause metal particle pollution. Instead, a dense anodic aluminum oxide layer is coated on the aluminum alloy to improve the corrosion resistance of the chamber material through anodic oxidation. It is found in practice that the anodic aluminum oxide layer is prone to spalling. This is mainly because the impurities in the alloy are segregated, and the anodic aluminum oxide layer on the surface is easy to produce microcracks, which makes the service life of anodic aluminum oxide low. Therefore, high-purity alumina ceramics are prepared as chamber materials.

As a plasma etching resistant cavity material, it has the following characteristics.

(1) The production equipment is simple, the degree of automation is high, and the production process cost is low.

(2) Since halogen gas is usually used for high-speed etching of Si wafers, Al is easy to react with halogen f to produce volatile Al-F by-products and pollute the wafers.

(3) The hardness and bending strength decreased obviously with the addition of metal impurities.

(4) At high temperature, the nanocrystals are easy to grow and the thermal conductivity decreases.

(5) In the gradient coating, the delamination effect is aggravated.

(6) It cannot meet the requirements of etching equipment above 300mm.

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Ceramic Focus Ring for Plasma Etch Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details