3X Ceramic Parts Company Limited Ceramic End Effector

Description
Ceramic End Effector used in the Semicondutor Industry : The use of ceramics in the semiconductor industry is increasing due to the desirable combinations of electrical, mechanical and physical properties often found in ceramics. As integrated circuit manufacturers strive to make their chips faster, smaller and less expensive, semiconductor fabrication equipment companies become more dependent on advanced ceramic components to achieve the desired performance. The manufacture of ceramics for the semiconductor industry is typical of standard structural ceramics manufacturing, using traditional forming and densification methods. The biggest difference is the high purity requirement of the ceramic, and occasionally the very tight control over electrical properties. Charactoristic of The Ceramic Arm / Ceramic End Effector : high temperature resistance, corrosion resistance, wear resistance, insulation and other properties. It can be used in high temperature, vacuum and corrosive gas environment for a long time, and is widely used in various semiconductor production equipment. The ceramic arm produced by our company is made of high-purity alumina ceramic raw material, which is formed by cold isostatic pressing, high-temperature sintering and precision machining. The dimensional accuracy can reach ±0.001mm, the finish can reach Ra0.1, and the use temperature can reach up to 1600. degree. Our company uses a unique ceramic bonding technology, and the bonded hollow ceramic arm can be used up to 800 degrees.
Request a Quote Datasheet
Description
Ceramic End Effector used in the Semicondutor Industry : The use of ceramics in the semiconductor industry is increasing due to the desirable combinations of electrical, mechanical and physical properties often found in ceramics. As integrated circuit manufacturers strive to make their chips faster, smaller and less expensive, semiconductor fabrication equipment companies become more dependent on advanced ceramic components to achieve the desired performance. The manufacture of ceramics for the semiconductor industry is typical of standard structural ceramics manufacturing, using traditional forming and densification methods. The biggest difference is the high purity requirement of the ceramic, and occasionally the very tight control over electrical properties. Charactoristic of The Ceramic Arm / Ceramic End Effector : high temperature resistance, corrosion resistance, wear resistance, insulation and other properties. It can be used in high temperature, vacuum and corrosive gas environment for a long time, and is widely used in various semiconductor production equipment. The ceramic arm produced by our company is made of high-purity alumina ceramic raw material, which is formed by cold isostatic pressing, high-temperature sintering and precision machining. The dimensional accuracy can reach ±0.001mm, the finish can reach Ra0.1, and the use temperature can reach up to 1600. degree. Our company uses a unique ceramic bonding technology, and the bonded hollow ceramic arm can be used up to 800 degrees.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic End Effector -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic End Effector
Ceramic End Effector
Ceramic End Effector used in the Semicondutor Industry : The use of ceramics in the semiconductor industry is increasing due to the desirable combinations of electrical, mechanical and physical properties often found in ceramics. As integrated circuit manufacturers strive to make their chips faster, smaller and less expensive, semiconductor fabrication equipment companies become more dependent on advanced ceramic components to achieve the desired performance. The manufacture of ceramics for the semiconductor industry is typical of standard structural ceramics manufacturing, using traditional forming and densification methods. The biggest difference is the high purity requirement of the ceramic, and occasionally the very tight control over electrical properties. Charactoristic of The Ceramic Arm / Ceramic End Effector : high temperature resistance, corrosion resistance, wear resistance, insulation and other properties. It can be used in high temperature, vacuum and corrosive gas environment for a long time, and is widely used in various semiconductor production equipment. The ceramic arm produced by our company is made of high-purity alumina ceramic raw material, which is formed by cold isostatic pressing, high-temperature sintering and precision machining. The dimensional accuracy can reach ±0.001mm, the finish can reach Ra0.1, and the use temperature can reach up to 1600. degree. Our company uses a unique ceramic bonding technology, and the bonded hollow ceramic arm can be used up to 800 degrees.

Ceramic End Effector used in the Semicondutor Industry :

The use of ceramics in the semiconductor industry is increasing due to the desirable combinations of electrical, mechanical and physical properties often found in ceramics. As integrated circuit manufacturers strive to make their chips faster, smaller and less expensive, semiconductor fabrication equipment companies become more dependent on advanced ceramic components to achieve the desired performance.

The manufacture of ceramics for the semiconductor industry is typical of standard structural ceramics manufacturing, using traditional forming and densification methods. The biggest difference is the high purity requirement of the ceramic, and occasionally the very tight control over electrical properties.

Charactoristic of The Ceramic Arm / Ceramic End Effector :

high temperature resistance,

corrosion resistance,

wear resistance,

insulation and other properties.

It can be used in high temperature, vacuum and corrosive gas environment for a long time, and is widely used in various semiconductor production equipment. The ceramic arm produced by our company is made of high-purity alumina ceramic raw material, which is formed by cold isostatic pressing, high-temperature sintering and precision machining.

The dimensional accuracy can reach ±0.001mm, the finish can reach Ra0.1, and the use temperature can reach up to 1600. degree. Our company uses a unique ceramic bonding technology, and the bonded hollow ceramic arm can be used up to 800 degrees.

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Ceramic End Effector
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

99 Alumina Ceramic Cube Squre Blocks -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Shape / Form BarStock
MOR / Flexural Strength 348088 psi (2.40E6 KPa)
View Details
96% Alumina Ceramic Nozzle Blown Discharge -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Density 3.6 to 3.9 g/cc (30.04 to 32.55 lbs/gal)
Compressive Strength 290074 psi (2.00E6 KPa)
View Details
Silicon Nitride Welding Pin -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Silicon Nitride; SpecialtyMaterial
CTE 3.2 to 10.5 µm/m-C (1.78 to 5.83 µin/in-F)
Density 3.23 to 6 g/cc (26.96 to 50.07 lbs/gal)
View Details
E- Cigarette ZrO2 Zirconia Ceramic Tips -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Custom Shape
Density 6 g/cc (50.07 lbs/gal)
View Details