3X Ceramic Parts Company Limited Alumina Ceramic Substrate

Description
Alumina Ceramic Substrate Description Alumina Ceramic Substrate is a new type of precision thermal conductive ceramic chip, industrial thermal conductive ceramic chip and functional thermal conductive ceramic chip product. Due to the high cost of raw materials and the particularity of forming process, alumina ceramic substrate are mainly used in high-tech fields, such as metallurgy, chemical industry, electronics, national defense, aerospace and nuclear technology. Alumina Ceramic Substrate Properties Alumina Ceramic Substrate is a kind of special ceramics, which has high strength, high hardness, wear resistance, corrosion resistance, high temperature resistance, insulation and other excellent characteristics, which is concerned by many industries. It has incomparable advantages in integrated circuit chip and aviation optical components. At present, the market demand for 99 alumina thermal conductive ceramic chips is increasing. While 95 alumina ceramics are highly sought after, it also gives birth to the rapid development of alumina ceramic manufacturers and companies. Alumina ceramic ball and a series of related business companies came into being and developed rapidly. Ceramic alumina is widely used in the whole ceramic industry, and its performance is also very superior. Its heat conduction, insulation and heat dissipation are the basic characteristics. Alumina Ceramic Substrate is more and more widely used in its actual life. At the same time, alumina ceramic sheet which can meet various special performance requirements must have the following three characteristics: 1、 The Rockwell hardness of alumina ceramic substrate can reach hra80-90, which is second only to diamond. 2、 The results show that the wear resistance of alumina ceramic is 266 times higher than that of manganese steel and 171.5 times higher than that of high chromium cast iron. According to the customer's follow-up survey in recent ten years, the service life of the equipment can be improved at least ten times under the same conditions. 3、 The density of alumina ceramic substrate is only 3.5g/cm3, which is less than half of that of steel, which effectively reduces the load of equipment. If it is made of alumina ceramic sheet, it is better to operate and lighter. It can also be customized according to the customer's drawing size. Technical Data Model - 9901 QTY kg 100 Lot No 1705194 Greige density g/cm3 2.48 Shrinkage rate % 13.39 Finished product density g/cm3 3.77 D10 0.35 D50 0.81 D90 1.59 Inspector 02 Result Pass
Request a Quote Datasheet
Description
Alumina Ceramic Substrate Description Alumina Ceramic Substrate is a new type of precision thermal conductive ceramic chip, industrial thermal conductive ceramic chip and functional thermal conductive ceramic chip product. Due to the high cost of raw materials and the particularity of forming process, alumina ceramic substrate are mainly used in high-tech fields, such as metallurgy, chemical industry, electronics, national defense, aerospace and nuclear technology. Alumina Ceramic Substrate Properties Alumina Ceramic Substrate is a kind of special ceramics, which has high strength, high hardness, wear resistance, corrosion resistance, high temperature resistance, insulation and other excellent characteristics, which is concerned by many industries. It has incomparable advantages in integrated circuit chip and aviation optical components. At present, the market demand for 99 alumina thermal conductive ceramic chips is increasing. While 95 alumina ceramics are highly sought after, it also gives birth to the rapid development of alumina ceramic manufacturers and companies. Alumina ceramic ball and a series of related business companies came into being and developed rapidly. Ceramic alumina is widely used in the whole ceramic industry, and its performance is also very superior. Its heat conduction, insulation and heat dissipation are the basic characteristics. Alumina Ceramic Substrate is more and more widely used in its actual life. At the same time, alumina ceramic sheet which can meet various special performance requirements must have the following three characteristics: 1、 The Rockwell hardness of alumina ceramic substrate can reach hra80-90, which is second only to diamond. 2、 The results show that the wear resistance of alumina ceramic is 266 times higher than that of manganese steel and 171.5 times higher than that of high chromium cast iron. According to the customer's follow-up survey in recent ten years, the service life of the equipment can be improved at least ten times under the same conditions. 3、 The density of alumina ceramic substrate is only 3.5g/cm3, which is less than half of that of steel, which effectively reduces the load of equipment. If it is made of alumina ceramic sheet, it is better to operate and lighter. It can also be customized according to the customer's drawing size. Technical Data Model - 9901 QTY kg 100 Lot No 1705194 Greige density g/cm3 2.48 Shrinkage rate % 13.39 Finished product density g/cm3 3.77 D10 0.35 D50 0.81 D90 1.59 Inspector 02 Result Pass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alumina Ceramic Substrate -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Alumina Ceramic Substrate
Alumina Ceramic Substrate
Alumina Ceramic Substrate Description Alumina Ceramic Substrate is a new type of precision thermal conductive ceramic chip, industrial thermal conductive ceramic chip and functional thermal conductive ceramic chip product. Due to the high cost of raw materials and the particularity of forming process, alumina ceramic substrate are mainly used in high-tech fields, such as metallurgy, chemical industry, electronics, national defense, aerospace and nuclear technology. Alumina Ceramic Substrate Properties Alumina Ceramic Substrate is a kind of special ceramics, which has high strength, high hardness, wear resistance, corrosion resistance, high temperature resistance, insulation and other excellent characteristics, which is concerned by many industries. It has incomparable advantages in integrated circuit chip and aviation optical components. At present, the market demand for 99 alumina thermal conductive ceramic chips is increasing. While 95 alumina ceramics are highly sought after, it also gives birth to the rapid development of alumina ceramic manufacturers and companies. Alumina ceramic ball and a series of related business companies came into being and developed rapidly. Ceramic alumina is widely used in the whole ceramic industry, and its performance is also very superior. Its heat conduction, insulation and heat dissipation are the basic characteristics. Alumina Ceramic Substrate is more and more widely used in its actual life. At the same time, alumina ceramic sheet which can meet various special performance requirements must have the following three characteristics: 1、 The Rockwell hardness of alumina ceramic substrate can reach hra80-90, which is second only to diamond. 2、 The results show that the wear resistance of alumina ceramic is 266 times higher than that of manganese steel and 171.5 times higher than that of high chromium cast iron. According to the customer's follow-up survey in recent ten years, the service life of the equipment can be improved at least ten times under the same conditions. 3、 The density of alumina ceramic substrate is only 3.5g/cm3, which is less than half of that of steel, which effectively reduces the load of equipment. If it is made of alumina ceramic sheet, it is better to operate and lighter. It can also be customized according to the customer's drawing size. Technical Data Model - 9901 QTY kg 100 Lot No 1705194 Greige density g/cm3 2.48 Shrinkage rate % 13.39 Finished product density g/cm3 3.77 D10 0.35 D50 0.81 D90 1.59 Inspector 02 Result Pass

Alumina Ceramic Substrate Description

Alumina Ceramic Substrate is a new type of precision thermal conductive ceramic chip, industrial thermal conductive ceramic chip and functional thermal conductive ceramic chip product. Due to the high cost of raw materials and the particularity of forming process, alumina ceramic substrate are mainly used in high-tech fields, such as metallurgy, chemical industry, electronics, national defense, aerospace and nuclear technology.

Alumina Ceramic Substrate Properties

Alumina Ceramic Substrate is a kind of special ceramics, which has high strength, high hardness, wear resistance, corrosion resistance, high temperature resistance, insulation and other excellent characteristics, which is concerned by many industries. It has incomparable advantages in integrated circuit chip and aviation optical components.

At present, the market demand for 99 alumina thermal conductive ceramic chips is increasing. While 95 alumina ceramics are highly sought after, it also gives birth to the rapid development of alumina ceramic manufacturers and companies. Alumina ceramic ball and a series of related business companies came into being and developed rapidly.

Ceramic alumina is widely used in the whole ceramic industry, and its performance is also very superior. Its heat conduction, insulation and heat dissipation are the basic characteristics.

Alumina Ceramic Substrate is more and more widely used in its actual life. At the same time, alumina ceramic sheet which can meet various special performance requirements must have the following three characteristics:

1、 The Rockwell hardness of alumina ceramic substrate can reach hra80-90, which is second only to diamond.

2、 The results show that the wear resistance of alumina ceramic is 266 times higher than that of manganese steel and 171.5 times higher than that of high chromium cast iron. According to the customer's follow-up survey in recent ten years, the service life of the equipment can be improved at least ten times under the same conditions.

3、 The density of alumina ceramic substrate is only 3.5g/cm3, which is less than half of that of steel, which effectively reduces the load of equipment. If it is made of alumina ceramic sheet, it is better to operate and lighter. It can also be customized according to the customer's drawing size.

Technical Data

Model - 9901
QTY kg 100
Lot No 1705194
Greige density g/cm3 2.48
Shrinkage rate % 13.39
Finished product density g/cm3 3.77
D10 0.35
D50 0.81
D90 1.59
Inspector 02
Result Pass

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Alumina Ceramic Substrate
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Cearamic Ring Washer Spacer -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Structural
Density 6 g/cc (50.07 lbs/gal)
View Details
C799 C610 Ceramic Shealth Tube for Thermocouple -  - 3X Ceramic Parts Company Limited
Specs
Material Type 799 , C610
Shape / Form Tube
Density 3.9 g/cc (32.55 lbs/gal)
View Details
10 Pins Zirconia Connector Cover with Holes -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2 to 2.2 W/m-K (1.16 to 1.27 BTU-ft/hr-ft²-F)
Density 6 g/cc (50.07 lbs/gal)
View Details
99 Al2O3 99.7 Alumina Ceramic Holed Plate -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
CTE 7.9 to 8.5 µm/m-C (4.39 to 4.72 µin/in-F)
Density 3.92 g/cc (32.71 lbs/gal)
View Details