3M Advanced Materials Division 3M™ Scotch-Weld™ Elastomeric Coating EC-5816

Description
Elastomer-based formula creates a tough, flexible, abrasion resistant coating Resists heat, flame, and weathering for lasting, reliable performance Resists gasoline, aircraft fuel, hydraulic oil and water Can be applied by spraying, brushing or flow coating 3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials such as polyurethane foam, glass wool, cork, etc., in aerospace manufacturing and maintenance operations. Scotch-Weld EC-5816 is self-extinguishing when applied to flame retardant urethane foam. 3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is ideal for sealing and unique protection applications. The coating can be designed for normal and high performance applications where harsh chemicals fuel, oils and hydraulic fluids are a factor. We also designed for it to be effective where high temperature and erosion resistant properties are required. The coatings are ideal for applying to metals, plastics and composite surfaces. In addition to metals and composites, cured Scotch-Weld EC-5816 is self-extinguishing when applied to flame retardant urethane foam. When exposed for 300 hours at 300°F (149°C) 3M Scotch-Weld™ EC-5816 will discolor but the film retains its flexibility in high and low temperatures, even a temperature as low as -65°F (-54°C). It also resists salt spray and weathering to protect parts wherever aircraft may fly. Scotch-Weld EC-5816 dries to a tack free condition in approximately 30 minutes to keep processes moving forward. The coating should dry completely in a minimum of 48 hours prior to placing it in service. Accelerated drying at 160°F (71°C) for 2 hours is will help remove residual solvent, which greatly helps to avert blistering if the coating is exposed to 200-300°F (93.3-149°C) operational temperatures. Our Best for Your Best 3M is proud to partner with organizations across the spectrum of aerospace and related industries. Enabling efficiencies, reducing process times and lowering aircraft weight is how 3M executes its never-ending mission to offer best-in-class adhesives, sealants, surface protection products and composite resins that effectively reduce costs on multiple fronts. Professionals across the industry know the numerous advantages of 3M Aerospace. The brand is widely recognized for the highest standards of quality and performance, adding value to the final results. By engineering reliability, longevity and value into all of its products, 3M has a history of saving money by reducing waste, rework and time.
Datasheet
Description
Elastomer-based formula creates a tough, flexible, abrasion resistant coating Resists heat, flame, and weathering for lasting, reliable performance Resists gasoline, aircraft fuel, hydraulic oil and water Can be applied by spraying, brushing or flow coating 3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials such as polyurethane foam, glass wool, cork, etc., in aerospace manufacturing and maintenance operations. Scotch-Weld EC-5816 is self-extinguishing when applied to flame retardant urethane foam. 3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is ideal for sealing and unique protection applications. The coating can be designed for normal and high performance applications where harsh chemicals fuel, oils and hydraulic fluids are a factor. We also designed for it to be effective where high temperature and erosion resistant properties are required. The coatings are ideal for applying to metals, plastics and composite surfaces. In addition to metals and composites, cured Scotch-Weld EC-5816 is self-extinguishing when applied to flame retardant urethane foam. When exposed for 300 hours at 300°F (149°C) 3M Scotch-Weld™ EC-5816 will discolor but the film retains its flexibility in high and low temperatures, even a temperature as low as -65°F (-54°C). It also resists salt spray and weathering to protect parts wherever aircraft may fly. Scotch-Weld EC-5816 dries to a tack free condition in approximately 30 minutes to keep processes moving forward. The coating should dry completely in a minimum of 48 hours prior to placing it in service. Accelerated drying at 160°F (71°C) for 2 hours is will help remove residual solvent, which greatly helps to avert blistering if the coating is exposed to 200-300°F (93.3-149°C) operational temperatures. Our Best for Your Best 3M is proud to partner with organizations across the spectrum of aerospace and related industries. Enabling efficiencies, reducing process times and lowering aircraft weight is how 3M executes its never-ending mission to offer best-in-class adhesives, sealants, surface protection products and composite resins that effectively reduce costs on multiple fronts. Professionals across the industry know the numerous advantages of 3M Aerospace. The brand is widely recognized for the highest standards of quality and performance, adding value to the final results. By engineering reliability, longevity and value into all of its products, 3M has a history of saving money by reducing waste, rework and time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ Scotch-Weld™ Elastomeric Coating - EC-5816 - 3M Advanced Materials Division
St. Paul, MN, USA
3M™ Scotch-Weld™ Elastomeric Coating
EC-5816
3M™ Scotch-Weld™ Elastomeric Coating EC-5816
Elastomer-based formula creates a tough, flexible, abrasion resistant coating Resists heat, flame, and weathering for lasting, reliable performance Resists gasoline, aircraft fuel, hydraulic oil and water Can be applied by spraying, brushing or flow coating 3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials such as polyurethane foam, glass wool, cork, etc., in aerospace manufacturing and maintenance operations. Scotch-Weld EC-5816 is self-extinguishing when applied to flame retardant urethane foam. 3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is ideal for sealing and unique protection applications. The coating can be designed for normal and high performance applications where harsh chemicals fuel, oils and hydraulic fluids are a factor. We also designed for it to be effective where high temperature and erosion resistant properties are required. The coatings are ideal for applying to metals, plastics and composite surfaces. In addition to metals and composites, cured Scotch-Weld EC-5816 is self-extinguishing when applied to flame retardant urethane foam. When exposed for 300 hours at 300°F (149°C) 3M Scotch-Weld™ EC-5816 will discolor but the film retains its flexibility in high and low temperatures, even a temperature as low as -65°F (-54°C). It also resists salt spray and weathering to protect parts wherever aircraft may fly. Scotch-Weld EC-5816 dries to a tack free condition in approximately 30 minutes to keep processes moving forward. The coating should dry completely in a minimum of 48 hours prior to placing it in service. Accelerated drying at 160°F (71°C) for 2 hours is will help remove residual solvent, which greatly helps to avert blistering if the coating is exposed to 200-300°F (93.3-149°C) operational temperatures. Our Best for Your Best 3M is proud to partner with organizations across the spectrum of aerospace and related industries. Enabling efficiencies, reducing process times and lowering aircraft weight is how 3M executes its never-ending mission to offer best-in-class adhesives, sealants, surface protection products and composite resins that effectively reduce costs on multiple fronts. Professionals across the industry know the numerous advantages of 3M Aerospace. The brand is widely recognized for the highest standards of quality and performance, adding value to the final results. By engineering reliability, longevity and value into all of its products, 3M has a history of saving money by reducing waste, rework and time.
  • Elastomer-based formula creates a tough, flexible, abrasion resistant coating
  • Resists heat, flame, and weathering for lasting, reliable performance
  • Resists gasoline, aircraft fuel, hydraulic oil and water
  • Can be applied by spraying, brushing or flow coating

3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials such as polyurethane foam, glass wool, cork, etc., in aerospace manufacturing and maintenance operations. Scotch-Weld EC-5816 is self-extinguishing when applied to flame retardant urethane foam.

3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is ideal for sealing and unique protection applications. The coating can be designed for normal and high performance applications where harsh chemicals fuel, oils and hydraulic fluids are a factor. We also designed for it to be effective where high temperature and erosion resistant properties are required. The coatings are ideal for applying to metals, plastics and composite surfaces. In addition to metals and composites, cured Scotch-Weld EC-5816 is self-extinguishing when applied to flame retardant urethane foam.

When exposed for 300 hours at 300°F (149°C) 3M Scotch-Weld™ EC-5816 will discolor but the film retains its flexibility in high and low temperatures, even a temperature as low as -65°F (-54°C). It also resists salt spray and weathering to protect parts wherever aircraft may fly.

Scotch-Weld EC-5816 dries to a tack free condition in approximately 30 minutes to keep processes moving forward. The coating should dry completely in a minimum of 48 hours prior to placing it in service. Accelerated drying at 160°F (71°C) for 2 hours is will help remove residual solvent, which greatly helps to avert blistering if the coating is exposed to 200-300°F (93.3-149°C) operational temperatures.

Our Best for Your Best
3M is proud to partner with organizations across the spectrum of aerospace and related industries. Enabling efficiencies, reducing process times and lowering aircraft weight is how 3M executes its never-ending mission to offer best-in-class adhesives, sealants, surface protection products and composite resins that effectively reduce costs on multiple fronts. Professionals across the industry know the numerous advantages of 3M Aerospace. The brand is widely recognized for the highest standards of quality and performance, adding value to the final results. By engineering reliability, longevity and value into all of its products, 3M has a history of saving money by reducing waste, rework and time.

Supplier's Site
St. Paul, MN, USA
3M™ Scotch-Weld™ Elastomeric Coating
EC-5816
3M™ Scotch-Weld™ Elastomeric Coating EC-5816
3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials (polyurethane foam, glass wool, cork, etc.). 3M Elastomeric Coating EC-5816 can be applied to metal substrates primed with 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1945 B/A or other 3M adhesion promoting primers.

3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials (polyurethane foam, glass wool, cork, etc.).

3M Elastomeric Coating EC-5816 can be applied to metal substrates primed with 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1945 B/A or other 3M adhesion promoting primers.

Supplier's Site Datasheet

Technical Specifications

  3M Advanced Materials Division 3M Aerospace and Aircraft Maintenance Division
Product Category Industrial Coatings Industrial Coatings
Product Number EC-5816 EC-5816
Product Name 3M™ Scotch-Weld™ Elastomeric Coating 3M™ Scotch-Weld™ Elastomeric Coating
Type Coating Coating
Substrate Glass; Wood Other; Polyurethane Foam, Glass Wool, Cork
Form Aerosol; Liquid Liquid
Features Abrasion, Erosion or Wear Resistant Flame Retardant / UL 94V-0 Rated; Heat Resistant; Protective; Waterproof; Abrasion, Erosion or Wear Resistant; Weather Resistant; Fuel Resistant
Location / Orientation Interior; Wall
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Radiopaque Two Component Epoxy Compound - EP21BAS - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
TAKELAC™ / TAKENATE™ Polyurethane -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
View Details
PEEK Polymer Coatings - VICOTE® F804 - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details