3M,Ñ¢ Scotch-Weld,Ñ¢ Structural Adhesive EC-3587 B/A Gray is a two-part polyurethane adhesive that cures at room temperature or with heat, resulting in a tough, impact-resistant material. It is suitable for use as a structural adhesive, void filler, or fairing compound, demonstrating excellent adhesion to various metal and plastic substrates. The product features a non-sag consistency when mixed, and the contrasting colors of the base and accelerator facilitate easy mixing. The adhesive has a work life of 5-20 minutes at 72¬8F (22¬8C) and can be sanded after curing, with a hardness of Shore D 62. It is important to prepare surfaces properly for optimal bonding, and the adhesive can be applied using various methods such as extrusion or troweling. Proper storage conditions are necessary to maintain product integrity, with a shelf life of six months when stored in a dry environment.
3M™ Scotch-Weld™ Structural Adhesive EC-3587 B/A Gray is a two-part polyurethane that cures at room temperature or with heat to a tough, impact-resistant material. It has excellent adhesion to many metal and plastic substrates.
It can be used as structural adhesive, void filler, or as a fairing compound.
| 3M Aerospace and Aircraft Maintenance Division | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | EC-3587 B/A |
| Product Name | 3M Scotch-Weld Two-Part Void Filler |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Grease, Paste |
| Substrate Compatibility | Metal; Plastic |