3DT LLC PlasmaDyne Treating System

Description
Micro-clean and Activate Unresponsive Surfaces For Long-lasting Bonding. PlasmaDyne uses Atmospheric Plasma Technology to treat a wide variety of surfaces such as plastics, rubber, glass, metals and composites. Through this process, the Atmospheric Plasma (highly ionized air stream) re-structures the chemical properties of the surface to allow adhesion of glues, coatings, laminates, paint, ink and other hard-to-bond materials. PlasmaDyne is also effective for cleaning materials by removing the impurities, contaminants, residue, and organic compounds from the surface. The Power to Adhere. PlasmaDyne enables you to treat multiple surfaces and difficult configurations with uniform coverage and ease. Capable of handling high line speeds, PlasmaDyne is a reliable solution for the adhesion of glues, coatings, laminates, paint, ink and other hard-to-bond materials. Designed to provide easy treatability of injection/blow molded and extruded products, PlasmaDyne delivers consistent, uniform treatment to items with complex three-dimensional shapes including grooves, small cavities and other hard-to-reach areas. It radically enhances the surface for long-lasting adhesion, enabling you to produce a higher quality product. Smart Technology. Created by 3DT LLC, leaders in surface treatment technology, PlasmaDyne is designed with features unique to the industry. wide nozzle treatingheadNext-gen eration plasmabeam technology – Dramatically enhances bonding results while eliminating inefficiencies, safety hazards and product damage potential of open flame treatments, chemical surface preparations and sanding techniques. State-of-the-art, solid-state microprocessor circuitry – for more precision and control than previously possible. Standard, self-contained units with one, two, four or eight heads including: Compact, long-lasting, welded and powder-coated steel cabinets containing; control system, front door control panel, side remote connector, high voltage transformer(s) and air supply system for the treating head(s). The treating head(s) are securely connected to the transformer via flexible air and HV hose(s). Customizable – To meet your individual needs and requirements, system can be customized with up to 20 treating heads. Compact, all-metal treating head(s) with ceramic air nozzle(s)* – Unmatched durability for low maintenance and greater precision for uniform treatment. Flexible, powerful treating range – Our standard head efficiently delivers a band of robust treatment from 3/8” to 1/2” within a proximity of 1” or less from your product. Expand treatment bandwidths to 5/8”, 1 1/2”, 2” or up to 8” with our wide nozzle treating head options*. Self-contained air supply system – Uses a DC low-voltage, self-monitoring air blower to avoid contamination from compressed air that occurs with other systems. Low/high treating level alarm – To ensure consistent, quality results, the system will stop the production line if treatment is compromised. Compact design – Easily integrates into new or existing production lines.
Description
Micro-clean and Activate Unresponsive Surfaces For Long-lasting Bonding. PlasmaDyne uses Atmospheric Plasma Technology to treat a wide variety of surfaces such as plastics, rubber, glass, metals and composites. Through this process, the Atmospheric Plasma (highly ionized air stream) re-structures the chemical properties of the surface to allow adhesion of glues, coatings, laminates, paint, ink and other hard-to-bond materials. PlasmaDyne is also effective for cleaning materials by removing the impurities, contaminants, residue, and organic compounds from the surface. The Power to Adhere. PlasmaDyne enables you to treat multiple surfaces and difficult configurations with uniform coverage and ease. Capable of handling high line speeds, PlasmaDyne is a reliable solution for the adhesion of glues, coatings, laminates, paint, ink and other hard-to-bond materials. Designed to provide easy treatability of injection/blow molded and extruded products, PlasmaDyne delivers consistent, uniform treatment to items with complex three-dimensional shapes including grooves, small cavities and other hard-to-reach areas. It radically enhances the surface for long-lasting adhesion, enabling you to produce a higher quality product. Smart Technology. Created by 3DT LLC, leaders in surface treatment technology, PlasmaDyne is designed with features unique to the industry. wide nozzle treatingheadNext-gen eration plasmabeam technology – Dramatically enhances bonding results while eliminating inefficiencies, safety hazards and product damage potential of open flame treatments, chemical surface preparations and sanding techniques. State-of-the-art, solid-state microprocessor circuitry – for more precision and control than previously possible. Standard, self-contained units with one, two, four or eight heads including: Compact, long-lasting, welded and powder-coated steel cabinets containing; control system, front door control panel, side remote connector, high voltage transformer(s) and air supply system for the treating head(s). The treating head(s) are securely connected to the transformer via flexible air and HV hose(s). Customizable – To meet your individual needs and requirements, system can be customized with up to 20 treating heads. Compact, all-metal treating head(s) with ceramic air nozzle(s)* – Unmatched durability for low maintenance and greater precision for uniform treatment. Flexible, powerful treating range – Our standard head efficiently delivers a band of robust treatment from 3/8” to 1/2” within a proximity of 1” or less from your product. Expand treatment bandwidths to 5/8”, 1 1/2”, 2” or up to 8” with our wide nozzle treating head options*. Self-contained air supply system – Uses a DC low-voltage, self-monitoring air blower to avoid contamination from compressed air that occurs with other systems. Low/high treating level alarm – To ensure consistent, quality results, the system will stop the production line if treatment is compromised. Compact design – Easily integrates into new or existing production lines.

Suppliers

Company
Product
Description
Supplier Links
PlasmaDyne Treating System -  - 3DT LLC
Germantown, WI, USA
PlasmaDyne Treating System
PlasmaDyne Treating System
Micro-clean and Activate Unresponsive Surfaces For Long-lasting Bonding. PlasmaDyne uses Atmospheric Plasma Technology to treat a wide variety of surfaces such as plastics, rubber, glass, metals and composites. Through this process, the Atmospheric Plasma (highly ionized air stream) re-structures the chemical properties of the surface to allow adhesion of glues, coatings, laminates, paint, ink and other hard-to-bond materials. PlasmaDyne is also effective for cleaning materials by removing the impurities, contaminants, residue, and organic compounds from the surface. The Power to Adhere. PlasmaDyne enables you to treat multiple surfaces and difficult configurations with uniform coverage and ease. Capable of handling high line speeds, PlasmaDyne is a reliable solution for the adhesion of glues, coatings, laminates, paint, ink and other hard-to-bond materials. Designed to provide easy treatability of injection/blow molded and extruded products, PlasmaDyne delivers consistent, uniform treatment to items with complex three-dimensional shapes including grooves, small cavities and other hard-to-reach areas. It radically enhances the surface for long-lasting adhesion, enabling you to produce a higher quality product. Smart Technology. Created by 3DT LLC, leaders in surface treatment technology, PlasmaDyne is designed with features unique to the industry. wide nozzle treatingheadNext-gen eration plasmabeam technology – Dramatically enhances bonding results while eliminating inefficiencies, safety hazards and product damage potential of open flame treatments, chemical surface preparations and sanding techniques. State-of-the-art, solid-state microprocessor circuitry – for more precision and control than previously possible. Standard, self-contained units with one, two, four or eight heads including: Compact, long-lasting, welded and powder-coated steel cabinets containing; control system, front door control panel, side remote connector, high voltage transformer(s) and air supply system for the treating head(s). The treating head(s) are securely connected to the transformer via flexible air and HV hose(s). Customizable – To meet your individual needs and requirements, system can be customized with up to 20 treating heads. Compact, all-metal treating head(s) with ceramic air nozzle(s)* – Unmatched durability for low maintenance and greater precision for uniform treatment. Flexible, powerful treating range – Our standard head efficiently delivers a band of robust treatment from 3/8” to 1/2” within a proximity of 1” or less from your product. Expand treatment bandwidths to 5/8”, 1 1/2”, 2” or up to 8” with our wide nozzle treating head options*. Self-contained air supply system – Uses a DC low-voltage, self-monitoring air blower to avoid contamination from compressed air that occurs with other systems. Low/high treating level alarm – To ensure consistent, quality results, the system will stop the production line if treatment is compromised. Compact design – Easily integrates into new or existing production lines.

Micro-clean and Activate Unresponsive Surfaces For Long-lasting Bonding.
PlasmaDyne uses Atmospheric Plasma Technology to treat a wide variety of surfaces such as plastics, rubber, glass, metals and composites. Through this process, the Atmospheric Plasma (highly ionized air stream) re-structures the chemical properties of the surface to allow adhesion of glues, coatings, laminates, paint, ink and other hard-to-bond materials. PlasmaDyne is also effective for cleaning materials by removing the impurities, contaminants, residue, and organic compounds from the surface.

The Power to Adhere.
PlasmaDyne enables you to treat multiple surfaces and difficult configurations with uniform coverage and ease. Capable of handling high line speeds, PlasmaDyne is a reliable solution for the adhesion of glues, coatings, laminates, paint, ink and other hard-to-bond materials.
Designed to provide easy treatability of injection/blow molded and extruded products, PlasmaDyne delivers consistent, uniform treatment to items with complex three-dimensional shapes including grooves, small cavities and other hard-to-reach areas. It radically enhances the surface for long-lasting adhesion, enabling you to produce a higher quality product.
Smart Technology.
Created by 3DT LLC, leaders in surface treatment technology, PlasmaDyne is designed with features unique to the industry.

  • wide nozzle treatingheadNext-generation plasmabeam technology – Dramatically enhances bonding results while eliminating inefficiencies, safety hazards and product damage potential of open flame treatments, chemical surface preparations and sanding techniques.
  • State-of-the-art, solid-state microprocessor circuitry – for more precision and control than previously possible.
  • Standard, self-contained units with one, two, four or eight heads including: Compact, long-lasting, welded and powder-coated steel cabinets containing; control system, front door control panel, side remote connector, high voltage transformer(s) and air supply system for the treating head(s). The treating head(s) are securely connected to the transformer via flexible air and HV hose(s).
  • Customizable – To meet your individual needs and requirements, system can be customized with up to 20 treating heads.
  • Compact, all-metal treating head(s) with ceramic air nozzle(s)* – Unmatched durability for low maintenance and greater precision for uniform treatment.
  • Flexible, powerful treating range – Our standard head efficiently delivers a band of robust treatment from 3/8” to 1/2” within a proximity of 1” or less from your product. Expand treatment bandwidths to 5/8”, 1 1/2”, 2” or up to 8” with our wide nozzle treating head options*.
  • Self-contained air supply system – Uses a DC low-voltage, self-monitoring air blower to avoid contamination from compressed air that occurs with other systems.
  • Low/high treating level alarm – To ensure consistent, quality results, the system will stop the production line if treatment is compromised.
  • Compact design – Easily integrates into new or existing production lines.
Supplier's Site

Technical Specifications

  3DT LLC
Product Category Thin Film Equipment
Product Name PlasmaDyne Treating System
Unlock Full Specs
to access all available technical data

Similar Products

Wet Bench - SEMCON 1500 and 2000 - Technic, Inc.
Specs
Applications LEDs, Solder Bump Pads, Solder Bumps, MOEMS
View Details
Charge Neutralization System -  - Ushio America, Inc.
Specs
Type Free Standing System
View Details
Seam Sealer Systems -  - Sunstone Engineering
Sunstone Engineering
Specs
Type Seam Sealer Systems
Applications Semiconductors
View Details