Walther Pilot North America Datasheets for Spray Guns and Applicators
Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray.
Spray Guns and Applicators: Learn more
| Product Name | Notes |
|---|---|
| Adhesive application gun. Gun body TEFLON coated for ease of cleaning. Weight: 600 g | |
| Automatic HVLP spray gun for adhesive applicaion. The front body is made entirely of stainless steel. | |
| Automatic spray gun for a wide variety of spraying jobs. The font body is made of stainless steel. | |
| Automatic spray gun for applying 2 component adhesive compounds. The mixing takes place in the spray jet (external) | |
| Automatic spray gun with internal control for solvent based adhesives. Pull bar for manual cleaning.. The font body is made of stainless steel. | |
| Automatic spray gun, round and wide jet can be separately controlled. Material volume regulation through notch-type fine adjustment. With pull bar for manual cleaning operation. | |
| Fully automatic spray gun for a wide range of fine spraying jobs, especially dot marking operations. Extremely short switching times. With pull bar for manual cleaning. | |
| Fully automatic spray gun for a wide range of fine spraying jobs, especially in the pharmaceutical and food industry. All wetted parts are made of stainless steel.. Extremely short switching... | |
| Fully automatic spray gun for superb surface results. Internal control for opening and closing. Material volume regulation through notch-type fine adjustment. With pull bar for manual cleaning operation. | |
| Mirror silvering gun with 2 nozzles | |
| Mirror silvering gun with 3 nozzles | |
| Spray gun for two component adhesive materials. Gun body TEFLON coated for ease of cleaning. Mixing takes place in the spray jet (external) | |
| Spray gun for two component materials. Mixing takes place in the spray jet (external) | |
| The automatic spray gun for adhesive applicaion. The front body is made entirely of stainless steel. | |
| The automatic spray guns of the PILOT WA 800 series are fitted with an adapter plate. This allows the guns to be quickly exchanged for maintenance purposes. The front body... | |
| The PILOT WA 400 series guns operate without internal control. Round and wide jet can be adjusted separately. Body: aluminum. Front body and all wetted parts: stainless steel. Material volume... | |
| A high performance spray gun for a wide variety of spraying jobs. Features two material inlets permitting the use of gravity or syphon feed cups, material pressure tanks or pumps. | |
| A high performance spray gun for industrial heavy duty applications. Front body is made of stainless steel Weight: 760 g. | |
| A lightweight spray gun made of high-grade plastic material. All wetted parts made of stainless steel. With air volume regulation. Wide choice of nozzles with only two air cap sizes. | |
| A low-pressure (HVLP) spray gun for a wide varitey of spraying jobs. Front body part is made of stainless steel. | |
| A medium-pressure spray gun for a wide varitey of spraying jobs. Gun body is TEFLON coated for ease of cleaning. Weight: 600 g. Air Pressure Range: 0.7 to 1.5 bar. | |
| A medium-pressure spray gun. Ergonomically designed. Nozzle and needle made of stainless steel. All seals are solvent resistant. PTFE quick change packing, adjustable from the outside. | |
| Ergonomically designed high performance spray gun. Nozzle and needle made of stainless steel. All seals are solvent resistant. PTFE quick change packing, adjustable from the outside. Weight: 450 g. | |
| Fully automatic spray gun for perfect surface finish. Internal control for opening and closing the atomizing air. Standard version with pull-bar for manual cleaning operation. Material regulation via notch type... | |
| Heavy duty spray gun for solvent based non flammable adhesives. Weight: 760 g. | |
| This compact size automatic spray gun is ideally suited for use with robots. The hard coated gun body is ideal for applications in the food processing industry (before processing in... |