Walther Pilot North America Datasheets for Spray Painting Equipment (Paint Sprayers)

Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment to optimize the painting process.
Spray Painting Equipment (Paint Sprayers): Learn more

Product Name Notes
Automatic spray gun for a wide variety of spraying jobs. The font body is made of stainless steel.
Automatic spray gun with internal control for solvent based adhesives. Pull bar for manual cleaning.. The font body is made of stainless steel.
Automatic spray gun, round and wide jet can be separately controlled. Material volume regulation through notch-type fine adjustment. With pull bar for manual cleaning operation.
Fully automatic spray gun for a wide range of fine spraying jobs, especially dot marking operations. Extremely short switching times. With pull bar for manual cleaning.
Fully automatic spray gun for a wide range of fine spraying jobs, especially in the pharmaceutical and food industry. All wetted parts are made of stainless steel.. Extremely short switching...
Fully automatic spray gun for superb surface results. Internal control for opening and closing. Material volume regulation through notch-type fine adjustment. With pull bar for manual cleaning operation.
The automatic spray guns of the PILOT WA 800 series are fitted with an adapter plate. This allows the guns to be quickly exchanged for maintenance purposes. The front body...
The PILOT WA 400 series guns operate without internal control. Round and wide jet can be adjusted separately. Body: aluminum. Front body and all wetted parts: stainless steel. Material volume...
A high performance spray gun for a wide variety of spraying jobs. Features two material inlets permitting the use of gravity or syphon feed cups, material pressure tanks or pumps.
A high performance spray gun for industrial heavy duty applications. Front body is made of stainless steel Weight: 760 g.
A lightweight spray gun made of high-grade plastic material. All wetted parts made of stainless steel. With air volume regulation. Wide choice of nozzles with only two air cap sizes.
A low-pressure (HVLP) spray gun for a wide varitey of spraying jobs. Front body part is made of stainless steel.
A medium-pressure spray gun for a wide varitey of spraying jobs. Gun body is TEFLON coated for ease of cleaning. Weight: 600 g. Air Pressure Range: 0.7 to 1.5 bar.
A medium-pressure spray gun. Ergonomically designed. Nozzle and needle made of stainless steel. All seals are solvent resistant. PTFE quick change packing, adjustable from the outside.
Ergonomically designed high performance spray gun. Nozzle and needle made of stainless steel. All seals are solvent resistant. PTFE quick change packing, adjustable from the outside. Weight: 450 g.
Fully automatic spray gun for perfect surface finish. Internal control for opening and closing the atomizing air. Standard version with pull-bar for manual cleaning operation. Material regulation via notch type...
Heavy duty spray gun for solvent based non flammable adhesives. Weight: 760 g.
This compact size automatic spray gun is ideally suited for use with robots. The hard coated gun body is ideal for applications in the food processing industry (before processing in...