L&L Special Furnace Co., Inc. Datasheets for Ovens (industrial)
Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400° F) thermal processing units, usually without refractory insulation.
Ovens (industrial): Learn more
| Product Name | Notes |
|---|---|
| The CP Series Automatic Pusher Ovens are custom designed and built for specific customer applications. The application of the pictured unit is for tempering after induction hardening. These can be... | |
| The DV/DR SERIES Floor Standing Recirculating Cabinet Ovens feature high volume air recirculation for high temperature uniformity, gas or electric operation, a stainless steel interior and a precision PID digital... | |
| The VB SERIES Bench Mounted Electric Recirculating Cabinet Ovens feature air recirculation for high temperature uniformity, simple, clean, electric operation, a stainless steel interior and a precision PID digital control... | |
| The WB Series furnace is designed for the purpose of annealing borosilicate glass although it may be used for other applications such as weld pre-heating and annealing. The heated furnace... | |
| The WQ Series furnace is designed specifically for the purpose of annealing quartz and borosilicate glass. Other applications are also possible. The heated furnace portion is a counterbalanced rectangular "bell"... |