KMT Waterjet Systems Datasheets for DC Powered Pumps
DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
DC Powered Pumps: Learn more
| Product Name | Notes |
|---|---|
| The KMT Waterjet E-Series of Streamline™ SL-V pumps are equipped with the most popular and essential pump features for efficient production of 55,000 psi water pressure, at a very economical... | |
| With waterjet pressure up to 90,000 PSI/6.200 bar, the advanced KMT Streamline PRO® pump delivers the manufacturer a reduction in operating costs by cutting products in less time than conventional... | |
| Complete Redundancy – Because a single intensifier produces all of the needed pressure, adding an optional redundant system for continuous production of 60,000 psi is a simple operation. More Ergonomic... |