KMT Waterjet Systems SL-V E-Series Streamline™ SL-V E-50

Description
The KMT Waterjet E-Series of Streamline™ SL-V pumps are equipped with the most popular and essential pump features for efficient production of 55,000 psi water pressure, at a very economical price. KMT Waterjet designed the E-Series pumps to provide basic performance and economy as an alternative to costly laser and plasma cutting. The system includes the most essential water jet cutting features of the full-featured PLUS-Series without compromising on performance, whether the end user requires pure water or abrasive cutting technology.
Description
The KMT Waterjet E-Series of Streamline™ SL-V pumps are equipped with the most popular and essential pump features for efficient production of 55,000 psi water pressure, at a very economical price. KMT Waterjet designed the E-Series pumps to provide basic performance and economy as an alternative to costly laser and plasma cutting. The system includes the most essential water jet cutting features of the full-featured PLUS-Series without compromising on performance, whether the end user requires pure water or abrasive cutting technology.

Suppliers

Company
Product
Description
Supplier Links
SL-V E-Series - Streamline™ SL-V E-50 - KMT Waterjet Systems
Baxter Springs, KS, USA
The KMT Waterjet E-Series of Streamline™ SL-V pumps are equipped with the most popular and essential pump features for efficient production of 55,000 psi water pressure, at a very economical price. KMT Waterjet designed the E-Series pumps to provide basic performance and economy as an alternative to costly laser and plasma cutting. The system includes the most essential water jet cutting features of the full-featured PLUS-Series without compromising on performance, whether the end user requires pure water or abrasive cutting technology.

The KMT Waterjet E-Series of Streamline™ SL-V pumps are equipped with the most popular and essential pump features for efficient production of 55,000 psi water pressure, at a very economical price.

KMT Waterjet designed the E-Series pumps to provide basic performance and economy as an alternative to costly laser and plasma cutting. The system includes the most essential water jet cutting features of the full-featured PLUS-Series without compromising on performance, whether the end user requires pure water or abrasive cutting technology.

Supplier's Site

Technical Specifications

  KMT Waterjet Systems
Product Category Liquid Handling Pumps
Product Number Streamline™ SL-V E-50
Product Name SL-V E-Series
Pump Type Water Jetting Pump
Discharge Pressure 55000.0 psi (38669 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details