0.33uH, 10ï¼ , 0.27Ohm, 1500mAmp Max.SMD Small Signal Inductor
ITG Electronics, Inc. | |
---|---|
Product Category | Chip Inductors |
Product Number | FM362925A-R33KHF |
Product Name | 0.33uH, 10%, 0.27Ohm, 1500mAmp Max.SMD Small Signal Inductor |
Technology | Small Signal Inductor |
Devices in Package | 1 |
Application | Portable & Mobile Device |
Standards and Certifications | RoHS |
Inductance Range | 0.3300 microH |