4.7uH, 5ï¼ , 0.9Ohm, 880mAmp Max.SMD Small Signal Inductor
ITG Electronics, Inc. | |
---|---|
Product Category | Chip Inductors |
Product Number | FM292520B-4R7JHF |
Product Name | 4.7uH, 5%, 0.9Ohm, 880mAmp Max.SMD Small Signal Inductor |
Technology | Small Signal Inductor |
Devices in Package | 1 |
Application | Portable & Mobile Device |
Standards and Certifications | RoHS |
Inductance Range | 4.7 microH |