6.8uH, 20%, 67mOhm, 6Amp Max. SMD Molded Inductor
ITG Electronics, Inc. | |
---|---|
Product Category | Chip Inductors |
Product Number | SM2509A-6R8MHF |
Product Name | 6.8uH, 20%, 67mOhm, 6Amp Max. SMD Molded Inductor |
Technology | Molded Inductor |
Devices in Package | 1 |
Application | Server & Storage |
Standards and Certifications | RoHS |
Inductance Range | 6.8 microH |