4.7µH Shielded Inductor 900mA 425mOhm Max 0806 (2016 Metric)
4.7µH Shielded Inductor 900mA 425mOhm Max 0806 (2016 Metric)
4.7µH Shielded Inductor 900mA 425mOhm Max 0806 (2016 Metric)
DigiKey | |
---|---|
Product Category | Chip Inductors |
Product Number | 240-TYA2016104R7M-10DKR-ND |
Product Name | Fixed Inductors |
Core Material | Drum Core, Wirewound |
Inductance Tolerance | 20 (+/- %) |
DCR | 0.4250 ohms |
Rated DC Current | 1100 milliamps |