KEMET Electronics Corporation INDUCTOR AUTOMOTIVE 1.5 UH, 8A, MPXV1D0530L1R5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR AUTOMOTIVE 1.5 UH, 8A, - 417-MPXV1D0530L1R5 - Utmel Electronic Limited
Hong Kong, China
INDUCTOR AUTOMOTIVE 1.5 UH, 8A,
417-MPXV1D0530L1R5
INDUCTOR AUTOMOTIVE 1.5 UH, 8A, 417-MPXV1D0530L1R5
INDUCTOR AUTOMOTIVE 1.5 UH, 8A,

INDUCTOR AUTOMOTIVE 1.5 UH, 8A,

Supplier's Site
Fixed Inductors - 399-MPXV1D0530L1R5CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 8.6A 17.7mOhm Max Nonstandard

1.5µH Shielded Inductor 8.6A 17.7mOhm Max Nonstandard

Supplier's Site Datasheet
Fixed Inductors - 399-MPXV1D0530L1R5TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 8.6A 17.7mOhm Max Nonstandard

1.5µH Shielded Inductor 8.6A 17.7mOhm Max Nonstandard

Supplier's Site Datasheet
Fixed Inductors - 399-MPXV1D0530L1R5DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 8.6A 17.7mOhm Max Nonstandard

1.5µH Shielded Inductor 8.6A 17.7mOhm Max Nonstandard

Supplier's Site Datasheet
Inductor, Aec-Q200, 1.5Uh, Shld, 8.6A; Inductance Kemet - 51AH4688 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, Shld, 8.6A; Inductance Kemet
51AH4688
Inductor, Aec-Q200, 1.5Uh, Shld, 8.6A; Inductance Kemet 51AH4688
INDUCTOR, AEC-Q200, 1.5UH, SHLD, 8.6A; Inductance:1.5µH; RMS Current (Irms):8.6A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1.5UH, SHLD, 8.6A; Inductance:1.5µH; RMS Current (Irms):8.6A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 1.5Uh, Shld, 8.6A; Inductance Kemet - 51AH4689 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, Shld, 8.6A; Inductance Kemet
51AH4689
Inductor, Aec-Q200, 1.5Uh, Shld, 8.6A; Inductance Kemet 51AH4689
INDUCTOR, AEC-Q200, 1.5UH, SHLD, 8.6A; Inductance:1.5µH; RMS Current (Irms):8.6A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1.5UH, SHLD, 8.6A; Inductance:1.5µH; RMS Current (Irms):8.6A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 417-MPXV1D0530L1R5 399-MPXV1D0530L1R5CT-ND 51AH4688
Product Name INDUCTOR AUTOMOTIVE 1.5 UH, 8A, Fixed Inductors Inductor, Aec-Q200, 1.5Uh, Shld, 8.6A; Inductance Kemet
Operating Temperature -55 C (-67 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology; Surface Mount Surface Mount Technology
Inductance Range 1.5 microH 1.5 microH
DCR 0.0177 ohms 0.0177 ohms
Testing Frequency 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Variable Inductors -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
Power Inductors - 1-2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
Neeltran Large Reactors, Inductors and Interphases -  - Neeltran, Inc.
Specs
Core Material Air (optional feature); Iron (optional feature); Saturable Core
Application Power Choke
View Details
Copper Inductance Coil - TY-F06 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Application Electronic Components
View Details