100µH Shielded Inductor 1.75A 214mOhm Max Nonstandard
100µH Shielded Inductor 1.75A 214mOhm Max Nonstandard
DigiKey | |
---|---|
Product Category | Chip Inductors |
Product Number | 283-DRAP125-101-RCT-ND |
Product Name | Fixed Inductors |
Core Material | Ferrite |
Standards and Certifications | RoHS |
Inductance Tolerance | 20 (+/- %) |
DCR | 0.2140 ohms |