1nH Unshielded Wirewound Inductor 2.3A 30mOhm 0402 (1005 Metric)
1nH Unshielded Wirewound Inductor 2.3A 30mOhm 0402 (1005 Metric)
1nH Unshielded Wirewound Inductor 2.3A 30mOhm 0402 (1005 Metric)
DigiKey | |
---|---|
Product Category | Chip Inductors |
Product Number | 2035-1542-1-ND |
Product Name | Fixed Inductors |
Core Material | Ceramic; Drum Core, Wirewound |
Inductance Tolerance | 5 (+/- %) |
DCR | 0.0300 ohms |