10µH Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard
10µH Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard
10µH Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard
Manufacturer: Murata Electronics North America
Win Source Part Number: 878091-LQH5BPN100M38
Series: LQH5
Operating Temperature Range: -40°C ~ 85°C
Features: 10 µH Shielded Wirewound Inductor 2.2 A 56mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH5BPN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-16631-1, 490-16631-2, 490-16631-6
DigiKey | Win Source Electronics | |
---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 490-16631-6-ND | 878091-LQH5BPN100M38L |
Product Name | Fixed Inductors | Fixed Inductors - LQH5BPN100M38L |
Core Material | Ferrite; Drum Core, Wirewound | |
Inductance Tolerance | 20 (+/- %) | |
DCR | 0.0560 ohms | |
Rated DC Current | 2600 milliamps | |
SRF | 13 MHz |