Professional range of TDK magnetically shielded wirewound inductors from the VLF3025-M Series, compatible with high density mounting for power circuits.
Top-class voltage conversion efficiency is achieved by optimizing the magnetic material and configuration in a DC-DC converter . Low-profile product line-up with maximum Heights of 1.0mm, 1.2mm, and 1.5mm, thus allowing for different usages. Halogen-free compatible product
Smart Phones, Tablet terminals, HDDs, SSDs, DVCs, DSCs, Mobile display panels, portable Game devices and compact Power Supply Modules
Inductance = 22 μH
Maximum DC Current = 430mA
Package/Case = 302512
Length = 3mm
Depth = 2.5mm
Height = 1.2mm
Dimensions = 3 x 2.5 x 1.2mm
Shielded = Yes
Maximum DC Resistance = 700mOhms
Series = VLF-M
Professional range of TDK magnetically shielded wirewound inductors from the VLF3025-M Series, compatible with high density mounting for power circuits.
Top-class voltage conversion efficiency is achieved by optimizing the magnetic material and configuration in a DC-DC converter . Low-profile product line-up with maximum Heights of 1.0mm, 1.2mm, and 1.5mm, thus allowing for different usages. Halogen-free compatible product
Smart Phones, Tablet terminals, HDDs, SSDs, DVCs, DSCs, Mobile display panels, portable Game devices and compact Power Supply Modules
Inductance = 22 μH
Maximum DC Current = 430mA
Package/Case = 302512
Length = 3mm
Depth = 2.5mm
Height = 1.2mm
Dimensions = 3 x 2.5 x 1.2mm
Shielded = Yes
Maximum DC Resistance = 700mOhms
Series = VLF-M
Delivery on production packaging - Reel. This product is non-returnable.
22µH Shielded Wirewound Inductor 640mA 700mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 640mA 700mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 640mA 700mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 1279371-VLF302512MT-
Series: VLF-MT
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 640mA
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 470mA
Test Frequency: 1MHz
Size: 0.118" L x 0.098" W (3.00mm x 2.50mm)
Family Name: VLF-M
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): LPS3015-223MRB; LPS3010-223MRD; LPS3015-223MSD;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
RS Components, Ltd. | DigiKey | Win Source Electronics | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 9039533 | 445-6786-1-ND | 1279371-VLF302512MT-220M |
Product Name | Fixed Inductors | Fixed Inductors - VLF302512MT-220M | |
Technology | Wirewound | Standard; Wirewound | |
Inductance Range | 22 microH | 22 microH | |
DCR | 0.7000 ohms | 0.7000 ohms | 0.7000 ohms |
Rated DC Current | 430 milliamps | 470 milliamps | 640 milliamps |
EIA Case Size | 302512 |