This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Coilcraft CPS | |
---|---|
Product Category | Chip Inductors |
Product Number | AE413RAD22N_SZ |
Product Name | Outgassing Compliant Chip Inductor |
Core Material | Ceramic |
Devices in Package | 1 |
Application | RF Choke |
Inductance Range | 0.0220 microH |
Inductance Tolerance | 2 to 5 (+/- %) |