The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size.
This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Coilcraft CPS | |
---|---|
Product Category | Chip Inductors |
Product Number | ML336RAA241_LZ |
Product Name | High-Reliability Chip Inductor |
Core Material | Ceramic |
Application | RF Choke |
Inductance Range | 0.2400 microH |
Inductance Tolerance | 5.21 (+/- %) |
DCR | 1 ohms |