Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics.
This robust version of Coilcraft’s standard 0603CS series features high temperature materials that pass NASA low outgassing specifications and allows operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Coilcraft CPS | |
---|---|
Product Category | Chip Inductors |
Product Number | AE312RAA82N_SZ |
Product Name | Outgassing Compliant Chip Inductor |
Core Material | Ceramic |
Application | RF Choke |
Inductance Range | 0.0820 microH |
Inductance Tolerance | 5.21 (+/- %) |
DCR | 0.5400 ohms |