With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.
Coilcraft CPS | |
---|---|
Product Category | Chip Inductors |
Product Number | ST450RAB123JLZ |
Product Name | Chip Inductor for Critical Applications |
Core Material | Ferrite |
Devices in Package | 1 |
Application | RF Choke |
Inductance Range | 12 microH |
Inductance Tolerance | 5 (+/- %) |