AUXILIARY CONTACT TYPE
CONTACTOR/STARTER USED ON
1NO EARLY CLOSING-1NC LATE OPENING CONTACT CONFIGURATION
600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
SNAP ON TERMINAL TYPE
00 TO 2 NEMA SIZE
SIDE MOUNTING LOCATION
A TO K IEC SIZE
CONTACT MATERIAL SILVER CADMIUM ALLOY
C320 MODEL
AUXILIARY CONTACT TYPE
CONTACTOR/STARTER USED ON
1NO EARLY CLOSING-1NC LATE OPENING CONTACT CONFIGURATION
600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
SNAP ON TERMINAL TYPE
00 TO 2 NEMA SIZE
SIDE MOUNTING LOCATION
A TO K IEC SIZE
CONTACT MATERIAL SILVER CADMIUM ALLOY
C320 MODEL
AUXILIARY CONTACT TYPE
CONTACTOR/STARTER USED ON
1NO EARLY CLOSING-1NC LATE OPENING CONTACT CONFIGURATION