CONN PIN 14-18AWG GOLD CRIMP
CONN PIN 14-18AWG GOLD CRIMP
CIRCULAR CONTACT, PIN, CRIMP, 14AWG; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Contacts | Electrodes and Electrode Materials |
Product Number | A104006TR-ND | 10H3132 |
Product Name | Contacts - Multi Purpose | Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity |
Shape / Form | Pin | Pin; Pin |