AHM Series
• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty
12V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
ADAPTOR, AC-DC, MEDICAL, 12V, 8.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A RoHS Compliant: Yes
XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | AHM100PS12 | 1470-1020-ND | 67R9445 | 78R4447 |
Product Name | AHM100 Series DC Power Supply | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, Medical, 12V, 8.33A; Power Supply Approvals Xp Power | Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A Rohs Compliant Xp Power |
Type | DC Power Supply; AC / DC Adapter; Medical Power Supply | Medical Power Supply; 1 | DC Power Supply | DC Power Supply |
Technology | Switching Power Supply | |||
Operating Temperature | 0 to 60 C (32 to 140 F) | 0 to 60 C (32 to 140 F) | ||
DC Output Voltage | 12.0 volts | 12.0 volts | 12.0 volts | |
DC Output Current | 8.33 amps | 8.33 amps | 8.33 amps |