40 Watts
Isolated Module DC DC Converter 1 Output 24V 1.67A 9V - 36V Input
DC DC CONVERTER 24V 40W
DC-DC CONVERTER, 24V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | JWL4024S24 | 1470-3401-ND | JWL4024S24 | 78Y4503 |
Product Name | DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Xp Power |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
Form Factor | Board Mount | Board Mount | Board Mount | |
Applications | Instrumentation | ITE (Commercial) | ||
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
DC Output Voltage | 24.0 volts | 24.0 volts |