2 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 5V -5V 100mA 4.5V - 5.5V Input
DC DC CONVERTER +/-5V 1W
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes
DC-DC CONV, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | IA0505S | 1470-1345-5-ND | IA0505S | 38K2294 | 88M0692 |
Product Name | IA Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power | Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Xp Power |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
Technology | Switching Power Supply | Switching Power Supply | |||
Form Factor | Board Mount | Board Mount | Board Mount | ||
Applications | Instrumentation, Military | ITE (Commercial) | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |