Keithley Series 2260B programmable DC power supplies have constant power outputs to provide a flexible range of voltage and current output combinations. The wide range of output voltages and currents, together with multiple interfaces, make possible applications ranging from environmental test, stress test and accelerated life testing to LED and high power component testing, automotive testing, battery research and test, and production test. If greater output is required then models can be combined in series or parallel and controlled using a master-slave configuration. In such cases the power supply defined as the master unit will show the total voltage and current.
Sources wide range of voltages and currents. Models can be combined to expand outputs. Prevents damage from inrush current. Constant current priority setting. Programmable output resistance. Delivered power is displayed with either output current or output voltage. Choice of analog control, USB interface or LAN interface. Save on bench and test system space
Output Voltage = 0 - 800V
Output Current = 0 - 2.88A
Number of Outputs = 1
Type = Digital
Power Rating = 720W
Number of Displays = 1
Keithley Series 2260B programmable DC power supplies have constant power outputs to provide a flexible range of voltage and current output combinations. The wide range of output voltages and currents, together with multiple interfaces, make possible applications ranging from environmental test, stress test and accelerated life testing to LED and high power component testing, automotive testing, battery research and test, and production test. If greater output is required then models can be combined in series or parallel and controlled using a master-slave configuration. In such cases the power supply defined as the master unit will show the total voltage and current.
Sources wide range of voltages and currents. Models can be combined to expand outputs. Prevents damage from inrush current. Constant current priority setting. Programmable output resistance. Delivered power is displayed with either output current or output voltage. Choice of analog control, USB interface or LAN interface. Save on bench and test system space
Output Voltage = 0 - 800V
Output Current = 0 - 2.88A
Number of Outputs = 1
Type = Digital
Power Rating = 720W
Number of Displays = 1
Calibrated = RSCAL
Keithley Series 2260B programmable DC power supplies have constant power outputs to provide a flexible range of voltage and current output combinations. The wide range of output voltages and currents, together with multiple interfaces, make possible applications ranging from environmental test, stress test and accelerated life testing to LED and high power component testing, automotive testing, battery research and test, and production test. If greater output is required then models can be combined in series or parallel and controlled using a master-slave configuration. In such cases the power supply defined as the master unit will show the total voltage and current.
Sources wide range of voltages and currents. Models can be combined to expand outputs. Prevents damage from inrush current. Constant current priority setting. Programmable output resistance. Delivered power is displayed with either output current or output voltage. Choice of analog control, USB interface or LAN interface. Save on bench and test system space
Output Voltage = 0 - 800V
Output Current = 0 - 2.88A
Number of Outputs = 1
Type = Digital
Power Rating = 720W
Number of Displays = 1
Calibrated = UKAS
POWER SUPPLY, 1-CH, 800V, 2.88A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:800V; Output Current Min:0A; Output Current Max:2.88A; Power Rating:720W RoHS Compliant: Yes
The 2260B-800-2 is a 720 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Applications:
Accessories Supplied:
The Keithley 2260B-800-2 power supply has programmable rise time (or slew rate) control to prevent potentially dangerous inrush currents from flowing into loads that have low resistance when power is initially supplied. Either voltage or current rise time can be controlled. Test a circuit or device under the most realistic conditions by applying a test source with the output resistance that is equivalent to the output resistance of the actual source that will be used to power the circuit or device.
Source a wide range of voltages and currents with the 360W, 720W, or 1080W Series 2260B Programmable DC Power Supplies. Choose from 12 versions with voltage output of 30V, 80V, 250V or 800V. The 360W versions can output current of 36A, 13.5A, 4.5A, or 1.44A; the 720W models can output 72A, 27A, 9A, or 2.88A; and the 1080W instruments can output 108A, 40.5A, 13.5A or 4.32A. This wide range of output voltages and current, combined with multiple interface choices, makes the Series 2260B ideal for use in a wide range of applications, including research and design, quality control, and production test.
RS Components, Ltd. | Newark, An Avnet Company | ValueTronics International, Inc. | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 8952394 | 56Y0342 | 2260B-800-2 |
Product Name | Power Supply, 1-Ch, 800V, 2.88A, Prog; Power Supply Output Type Keithley | DC Power Supply | |
Type | DC Power Supply | DC Power Supply | |
AC Output Current | 2.88 amps | ||
DC Output Power | 720 watts | 720 watts | |
Regulatory Compliance | RoHS Compliant |