The MilQor® series of high-reliability DC-DC converters brings SynQor's field proven high-efficiency synchronous rectifier technology to the Military/Aerospace industry. SynQor's innovative QorSeal packaging approach ensures survivability in the most hostile environments. Compatible with the industry standard format, these converters operate at a fixed frequency, have no opto-isolators, and follow conservative component derating guidelines.
SynQor, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | MQHL-28-09S |
Product Name | MilQor® |
Type | DC-DC Converter |
Form Factor | Board Mount; Circuit Board Assembly; Open Frame |
Applications | High Current, Military, Aerospace |
Operating Temperature | -65 to 150 C (-85 to 302 F) |
DC Output Voltage | 16.0 to 40.0 volts |