The SL Power Electronics GPC40 family is a series of single and multiple outputs, open-frame AC/DC power supplies. These switch mode power supplies come in a size of 5 x 3 x 1.28 inches, the GPC40 provides 40W continuous, or 50W peak, with up to 70% efficiency. The GPC40 power supplies operate at universal input range of 85 to 264Vac. The power supplies are fully protected against short circuit and output overload. The GPC40 series of switching power supplies are ideal for commercial applications.
Wide-range ac input 85-264 Vac. Conducted EMI exceeds FCC Class B and CISPR 22 Class B. Single and multiple outputs. RoHS compliant models available (G suffix) . CE marked to LVD
Package Type = Open Frame
GLOBAL SWITCHING POWER SUPPLY, 40 WATTS, 5V@4A, 12V@2A, -12@0.4A
SL Power Electronics Corp. | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | GPC40AG | 8482028 | 70151734 |
Product Name | 40 Watt Commercial Grade Global Performance Switcher | GLOBAL SWITCHING POWER SUPPLY, 40 WATTS, 5V@4A, 12V@2A, -12@0.4A | |
Type | DC Power Supply; AC/DC Converter | DC Power Supply | DC Power Supply |
Form Factor | Open Frame | Open Frame | |
Applications | Instrumentation | Commercial | |
Regulatory Compliance | RoHS | ||
DC Output Voltage | -12.0 to 12.0 volts | -12.0 to 12.0 volts |