Power Supply Linear Regulated 24V 0.5A - Power Supplies - PSUs - Embedded Linear Power Supplies
Commercial / Medical International + Linears
l
SL Power Electronics Corp. | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | HA24-0.5-A+G | 8484724 | 70151802 |
Product Name | Commercial International Linear 12 Watt Power Supply | POWER SUPPLY; 24 VDC; 0.5 A; 47 TO 63 HZ; 0.05; 0.05; 0 TO DEGC ROHS COMPLIANT | |
Type | DC Power Supply; AC/DC Converter | DC Power Supply | DC Power Supply |
Technology | Linear Power Supply | Linear Power Supply | |
Form Factor | Open Frame | Open Frame | |
Applications | Instrumentation | Commercial | |
Operating Temperature | 0 to 50 C (32 to 122 F) |