AC/DC DIN RAIL SUPPLY 24V
The SITOP PSU8200 3-phase power supplies are suitable for battery charging, thanks to their constant-current characteristic. For other applications, the output characteristic can also be switched to latching shutdown. The three-phase, wide-range input enables them to be used worldwide. The slim design requires little space on the DIN rail. Installation gaps are not required.
Wide-range input from 340 to 550 V AC for global use. Compact design - no lateral clearances required. Extra power with 1.5 times the rated current (5 s/min) for brief functional overload. Permanent overload capability with 1.2 times the rated current up to 45 °C ambient temperature. Adjustable output voltage for compensating voltage drops. Signaling contact for easy integration in the plant monitoring system. Wide temperature range from -10 to +70 °C. Comprehensive certifications, such as CULus, ATEX or GL
AC or DC Input Voltage = ac
AC or DC Output Voltage = dc
Minimum Input Voltage = 320V ac
Maximum Input Voltage = 550V ac
Output Voltage = 24V dc
Minimum Output Voltage = 24V dc
Maximum Output Voltage = 24V dc
Output Current = 20A
Power Rating = 480W
Electrical Phase = 3
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 3473-6EP14363BA00-ND | 3959589 |
Product Name | Industrial, DIN Rail Power Supplies | |
Type | 1 | DC Power Supply |
Operating Temperature | 0 to 70 C (32 to 158 F) | |
DC Output Current | 20 amps | |
AC Input Voltage | 320.0 to 550.0 volts | 320.0 to 550.0 volts |