The Tracopower TMM series of ultra compact AC/DC power supplies come in a fully encapsulated plastic case. These power supplies feature the latest medical safety approvals (2 x MOPP), EMC characteristics and safety certifications for operation in industrial and residential environment, making them suitable for worldwide markets. The TMM series AC/DC modules offer a reliable solution for applications in commercial, medical and industrial electronic equipment and comply with the latest European ErP directive.
Fully encapsulated low profile plastic case . Medical safety to IEC/EN 60601-1 3rd-edition, 2 x MOPP . Extended operating temp. range -40°C to +60°C at full load . Ready to meet ErP directive Ë0.3W no load power consumption . PCB-moun version or chassis-mount version with DC-OK LED-indicator . Universal input 90â264 VAC, 47â440 Hz . Safety class II prepared . Active over-temperature protection . Short circuit and overload protection . 3-year product warranty
Output Voltage = 24V dc
Output Current = 1.66A
Power Rating = 40W
Input Voltage = 85 - 264V ac
Number of Outputs = 1
Mounting Type = Encapsulated
Package Type = Encapsulated
Length = 112mm
Width = 63.8mm
Medical Approved = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 7817120 |
Type | DC Power Supply; Medical Power Supply |