The AFM series from XP Power offers a wide range of 30 W to 60 W plug-in power supplies, all of which feature level V energy efficiency. These power supplies are CEC2008 & EISA2007 compliant and being IT and medically approved. Optional Class II and optional white case versions are also available.
30 W, 45 W and 60 W plug-in power supplies. CEC2008 and EISA2007 compliant. Energy efficiency level V . IT and medically approved. 3-year warranty. CCC qualified
Input Voltage Range = 80 - 264 V ac
Output Voltage Rating = 12V dc
Output Current Range = 2.5A
Rated Output Power = 30W
Input Connector = IEC 320-C14
Output Connection Type = DC Plug
Number of Outputs = 1
Regulator Type = Switched Mode Power Supply
Medical Approved = Yes
Ripple And Noise = 1%
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1217019 |
Type | DC Power Supply; Medical Power Supply |
Technology | Switching Power Supply |
AC Output Current | 2.5 amps |
DC Output Voltage | 12.0 volts |