AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 4 Output 5V 12V -12V 12V 15A, 4A, 4A, 4A 85 ~ 265 VAC Input
Compact design only 1U in height allowing rack mounting in card format. Power factor correction to IEC61000-3-2. Immunity to EN61000-4, VDE 0160. Overcurrent/Overvolt
Output Voltage = 5 V, ±12 V, ±15 V
Output Current = 4 A, 15 A
Power Rating = 130W
Input Voltage = 120 - 370 V dc, 85 - 265 V ac
Mounting Type = Open Frame
Number of Outputs = 4
Package Type = Enclosed
Length = 225mm
Width = 35mm
Depth = 106mm
AC-DC CONVERTER, ENCLOSED, 4 O/P, 130W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:130W; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:12V; Product Range:ZWQ Series RoHS Compliant: Yes
TDK-Lambda Americas Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | ZWQ130-5222/A | 285-ZWQ130-5222/A-ND | 3770752 | 10K0782 |
Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Enclosed, 4 O/p, 130W; Power Supply Approvals Tdk-Lambda | |
Type | DC Power Supply | AC / DC Adapter; 1 | DC Power Supply | DC Power Supply; AC/DC Converter |
Technology | Switching Power Supply | |||
Features | 4 outputs Power Factor Corrected Peak Power Capability | Power Factor Correction | ||
Operating Temperature | -10 to 50 C (14 to 122 F) | -10 to 60 C (14 to 140 F) | ||
Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | ROHS COMP | RoHS Compliant |