Single output 120W medical adapter with PFC, meets medical safety standards
Power Solutions | |
---|---|
Product Category | Power Supplies |
Product Number | MSOR120-19S |
Product Name | Medical External Switching Power Supply |
Type | Current Source; DC Power Supply; Medical Power Supply |
Technology | Switching Power Supply; 90 - 264 |
Applications | Instrumentation |
Features | Power Factor Correction |
Operating Temperature | 0 to 40 C (32 to 104 F) |