• High efficiency (synchronous rectification)
• 300kHz fixed frequency
• Wide 2:1 input range
• Surface mounting technology
• Remote on/off control
• Output voltage variation (TRM)
• Over voltage protection (O.V.P)
• Low output ripple and noise
• Long life design (employs only ceramic capacitors)
• Isolated output
• 2 Years warranty
Power Plaza Co., Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | PBR50-48-15 |
Product Name | PBR50 Series |
Type | DC-DC Converter |
Form Factor | Board Mount |
Applications | Instrumentation |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Regulatory Compliance | RoHS |