Primary-switched UNO POWER power supply for DIN rail mounting, input: 1-phase, output: 48 V DC/60 W
PHOENIX CONTACT USA | |
---|---|
Product Category | Power Supplies |
Product Name | Power supply unit - UNO-PS/1AC/48DC/ 60W - 2902995 |
Type | DC Power Supply |
Technology | Switching Power Supply |
Form Factor | DIN Rail |
Operating Temperature | 25 to 70 C (77 to 158 F) |
DC Output Voltage | 48.0 volts |