3000VA UPS; GSA; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.88kW; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:19"; Width:17.5" RoHS Compliant: NA
Newark, An Avnet Company | |
---|---|
Product Category | Power Supplies |
Product Number | 67R4530 |
Product Name | 3000Va Ups; Gsa; Power Supply Approvals Eaton Tripp Lite |
DC Output Voltage | ? to 120.0 volts |