• 45 Watts
• Very Small 3" x 2" x 0.95" Package
• Green Mode, <0.5 WStandby Power
• 45 W - Convection Cooled Rating
• Class I & Class II Construction
• 3 Year Warranty
Open Frame AC DC Converters 1 Output 24V 1.9A 80 ~ 264 VAC Input
POWER SUPPLY, AC-DC, MEDICAL, 24V, 1.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:1.9A; Height:26.7mm RoHS Compliant: Yes
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 45 W, 24 V, 1.9 A RoHS Compliant: Yes
XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | ECS45US24 | 1470-1289-ND | 67R9477 | 78R4557 |
Product Name | ECS45 Series DC Power Supply | AC DC Converters | Power Supply, Ac-Dc, Medical, 24V, 1.9A; Power Supply Approvals Xp Power | Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 45 W, 24 V, 1.9 A Rohs Compliant Xp Power |
Type | DC Power Supply; Medical Power Supply | AC / DC Adapter; AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | DC Power Supply |
Technology | Switching Power Supply | |||
Form Factor | Board Mount; Open Frame | Open Frame | ||
Applications | Instrumentation | |||
Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |