Features:
LED DRIVER, AC-DC, CV, 24V, 60W; Power Supply Approvals:ITE; Output Power Max:60W; Output Voltage Max:24V; Output Current:2.5A; LED Driver Mode:Constant Voltage; Input Voltage Min:90V; Input Voltage Max:264V; Depth:162.5mm RoHS Compliant: Yes
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 70069680 | 06W0746 |
Product Name | POWER SUPPLY, LED DRIVER, WATERPROOF, 60W, 24V, 2.5A | Led Driver, Ac-Dc, Cv, 24V, 60W; Power Supply Approvals Mean Well |
Type | DC Power Supply | DC Power Supply |
Form Factor | Desktop / Free Standing | |
DC Output Voltage | 24.0 volts | ? to 24.0 volts |
DC Output Current | 2.5 amps | 2.5 amps |
Number of Outputs | 1 # |